EN
  • EN
  • DE

SKY85333-11EK1

Part No SKY85333-11EK1
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description Evaluation Board for SKY85333-11
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979955-SKY85333-11EK1
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY85333-11EK1 CAD Model

Description

The SKY85333-11EK1 is a highly integrated, front-end module (FEM) designed for 5 GHz WLAN applications. This FEM integrates a power amplifier (PA), a low-noise amplifier (LNA) with bypass, and a transmit/receive (T/R) switch. It is designed to improve the performance and range of wireless devices operating in the 5 GHz band.

Applications:

  • Wireless Routers: Enhances the range and performance of 5 GHz Wi-Fi networks.
  • Access Points: Provides robust wireless connectivity for access points in homes and offices.
  • Set-Top Boxes: Improves Wi-Fi performance for streaming video and other applications.
  • Gaming Consoles: Ensures stable and reliable wireless connections for online gaming.
  • Mobile Devices (Smartphones, Tablets): Enhances Wi-Fi range and throughput in mobile devices.

Features:

  • Integrated Power Amplifier (PA): Delivers high output power for extended range.
  • Low-Noise Amplifier (LNA) with Bypass: Improves receiver sensitivity and allows for bypass operation when not needed.
  • Transmit/Receive (T/R) Switch: Enables efficient switching between transmit and receive modes.
  • Small Form Factor: Compact design for integration into small devices.
  • 5 GHz Operation: Designed specifically for 5 GHz WLAN bands.
  • High Linearity: Ensures signal integrity and minimizes distortion.

Benefits:

  • Increased Wi-Fi Range: High output power of the PA extends the coverage area of wireless networks.
  • Improved Receiver Sensitivity: LNA enhances the ability to detect weak signals, leading to better performance in challenging environments.
  • Reduced Bill of Materials (BOM): Integration of multiple components reduces the number of external components required.
  • Simplified Design: Integrated module simplifies the design and layout of wireless systems.
  • Enhanced Performance: Improved linearity and noise figure contribute to overall better Wi-Fi performance.

Additional Details:

The SKY85333-11EK1 operates at 5 GHz and supports various WLAN standards. It features excellent linearity and low noise figure, ensuring optimal performance in demanding wireless environments. The device is typically supplied in a compact surface-mount package. Detailed specifications, including output power, gain, noise figure, and operating voltage, can be found in the Skyworks datasheet. Proper impedance matching and layout techniques are crucial for achieving the best performance from this module.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5373 $53.0595
31+ $3.3135 $102.7185
47+ $3.2015 $150.4705
68+ $2.9777 $202.4836
88+ $2.8657 $252.1816
109+ $2.7538 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,970 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess