EN
  • EN
  • DE

SKY85704-71

Part No SKY85704-71
Manufacturer Skyworks Solutions Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case QFN
Manufacturer Skyworks Solutions Inc.
Manufacturer Homepage www.skyworksinc.com
Win Source Part Number 741766-SKY85704-71
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SKY85704-71 CAD Model

Description

The SKY85704-71 is a highly integrated front-end module (FEM) designed for high-power Wi-Fi applications in the 2.4 GHz band, manufactured by Skyworks Solutions Inc. It incorporates a power amplifier (PA), low-noise amplifier (LNA), and transmit/receive (T/R) switch, providing a complete front-end solution for wireless connectivity.

Applications:

  • Wi-Fi routers: Enhancing the range and performance of home and office wireless networks.
  • Wireless access points: Providing robust connectivity in public and private hotspots.
  • IoT gateways: Enabling reliable communication between IoT devices and the cloud.
  • Smart home devices: Improving Wi-Fi performance in smart appliances and entertainment systems.
  • Industrial wireless systems: Delivering reliable wireless communication in demanding industrial environments.

Features:

  • Integrated PA, LNA, and T/R switch: Reduces component count and simplifies board design.
  • High transmit power: Extends Wi-Fi range and improves signal strength.
  • Low noise figure: Enhances receiver sensitivity and improves data throughput.
  • Compact package: Enables small form factor designs.
  • Optimized for 802.11b/g/n: Supports a wide range of Wi-Fi standards.

Benefits:

  • Improved Wi-Fi performance: Higher transmit power and lower noise figure result in better range and data throughput.
  • Reduced bill of materials: Integrated functionality lowers the overall cost of the wireless system.
  • Simplified design: Easier integration into Wi-Fi modules and systems.
  • Smaller footprint: Compact package allows for smaller and more efficient designs.

Additional Details:

The SKY85704-71 is designed to meet the stringent requirements of modern Wi-Fi applications. It operates in the 2.4 GHz frequency band and supports 802.11b/g/n standards. The module's high transmit power and low noise figure ensure reliable communication even in challenging environments. Further details on power consumption, gain, and isolation can be found in the product datasheet.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $121.2242 $121.2242
2+ $117.3134 $234.6268
3+ $113.4037 $340.2111
4+ $101.6723 $406.6892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess