EN
  • EN
  • DE

SKY85716-11-EVB

Part No SKY85716-11-EVB
Manufacturer Skyworks Solutions Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVALUATION BOARD / SKY85716-11 series Front End Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Skyworks Solutions Inc.
Package Box
Type Front End
Frequency 5GHz
For Use With/Related Products SKY85716-11
Supplied Contents Board(s)
Base Product Number SKY85716
MSL Level 1 (Unlimited)
HTSUS 8543.70.9860
Other Names 863-2036
Standard Package 1
Win Source Part Number 1014340-SKY85716-11-EVB
Ultra Librarian 3D Model Ultra Librarian SKY85716-11-EVB CAD Model

Description

The SKY85716-11-EVB is an evaluation board designed to simplify the testing and evaluation of the SKY85716-11, a highly integrated front-end module (FEM) for 5 GHz WLAN applications. This EVB provides a convenient platform for engineers to assess the performance of the FEM and optimize its integration into their designs.

Applications:

  • Evaluation of SKY85716-11 FEM
  • 5 GHz WLAN product development
  • Performance testing of WLAN front-end solutions
  • Reference design for WLAN applications
  • Rapid prototyping of WLAN devices

Features:

  • Complete evaluation platform for SKY85716-11
  • Easy access to all RF and control signals
  • SMA connectors for RF input and output
  • On-board power supply regulation
  • Comprehensive test points for performance measurement
  • Detailed documentation and application notes

Benefits:

  • Accelerated product development cycle
  • Simplified performance evaluation
  • Reduced design risk
  • Improved time-to-market
  • Easy integration into existing test setups

Additional Details:

The SKY85716-11 FEM is a high-performance front-end module designed for 5 GHz WLAN applications. It integrates a power amplifier (PA), low noise amplifier (LNA), and transmit/receive (T/R) switch, providing a complete front-end solution in a compact package. The SKY85716-11-EVB allows engineers to easily evaluate the performance of this FEM, including its output power, gain, noise figure, and linearity. The EVB features SMA connectors for connecting to RF test equipment, as well as test points for monitoring DC bias voltages and control signals. The on-board power supply regulation ensures stable operation of the FEM. Comprehensive documentation and application notes are provided to assist engineers in using the EVB and interpreting the test results. This evaluation board is an essential tool for engineers developing 5 GHz WLAN products, enabling them to quickly and efficiently assess the performance of the SKY85716-11 FEM and optimize its integration into their designs. The EVB allows for detailed characterization of the FEM's performance under various operating conditions, ensuring that it meets the requirements of the target application. Furthermore, the EVB can be used as a reference design for WLAN applications, providing a starting point for product development.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA601J025F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess