EN
  • EN
  • DE

SKY85745-71

Part No SKY85745-71
Manufacturer Skyworks Solutions Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1727+
Reference case QFN
Manufacturer Skyworks Solutions Inc.
Manufacturer Homepage www.skyworksinc.com
Win Source Part Number 734428-SKY85745-71
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY85745-71 CAD Model

Description

The SKY85745-71 is a highly integrated front-end module (FEM) designed for high-power Wi-Fi 6 (802.11ax) applications in the 5 GHz band. This FEM incorporates a high-power power amplifier (PA), a low-noise amplifier (LNA) with bypass capability, and a transmit/receive (T/R) switch. The SKY85745-71 is designed to improve the range and throughput of Wi-Fi systems while minimizing the required board space. It is ideal for use in wireless routers, access points, and other high-performance wireless devices.

Applications:

  • Wi-Fi 6 (802.11ax) routers and access points (5 GHz)
  • High-performance wireless repeaters
  • Enterprise-grade wireless networking equipment
  • Outdoor Wi-Fi access points
  • Wireless video streaming devices

Features:

  • Integrated high-power PA, LNA, and T/R switch
  • High output power for extended range
  • Low noise figure for improved receiver sensitivity
  • Low insertion loss T/R switch
  • Compact package size
  • Optimized for 5 GHz WLAN band
  • Supports 802.11ax standard
  • Internal matching circuits

Benefits:

  • Extended Wi-Fi range and coverage
  • Improved data throughput and performance
  • Reduced component count and board space
  • Simplified design and faster time-to-market
  • Enhanced receiver sensitivity
  • Increased transmit power efficiency
  • Lower system cost

Additional Details:

The SKY85745-71 operates in the 5 GHz frequency band and supports various WLAN standards, including 802.11a/n/ac/ax. The high-power PA delivers substantial output power, enabling increased range and signal strength. The LNA offers a low noise figure to improve the receiver's ability to detect weak signals. The integrated T/R switch ensures efficient switching between transmit and receive modes with minimal signal loss. The device is designed to meet the stringent requirements of modern Wi-Fi 6 applications.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,988 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess