EN
  • EN
  • DE

SKY85755-11

Part No SKY85755-11
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description SKY85755-11: 5 GHz WLAN Front-End Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966804-SKY85755-11
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY85755-11 CAD Model

Description

The SKY85755-11 is a highly integrated front-end module (FEM) designed by Skyworks Solutions Inc. It is primarily intended for 5 GHz WLAN applications, conforming to the IEEE 802.11a/n/ac standards. This FEM integrates a power amplifier (PA), low noise amplifier (LNA), transmit/receive switch (T/R switch), and a power detector, offering a compact and high-performance solution for wireless connectivity.

Applications

  • Wireless routers
  • Access points
  • Set-top boxes
  • WLAN-enabled devices (e.g., laptops, tablets)
  • IoT devices with WLAN connectivity

Features

  • Integrated PA, LNA, T/R switch, and power detector
  • High transmit power
  • Low noise figure
  • Compact size
  • Single 3.3 V supply
  • Internal matching to 50 Ω impedance

Benefits

  • Improved WLAN performance
  • Reduced component count
  • Simplified system design
  • Lower power consumption
  • Increased range and signal strength
  • Cost-effective solution

Additional Details

The SKY85755-11 operates in the 5.15-5.85 GHz frequency range and supports various modulation schemes. The integrated PA provides a high transmit power output, ensuring robust signal transmission even in challenging environments. The LNA offers a low noise figure, enhancing receiver sensitivity and improving the signal-to-noise ratio. The T/R switch enables efficient switching between transmit and receive modes, optimizing performance. The power detector allows for accurate power control, preventing signal saturation and maintaining optimal performance. The device is typically packaged in a compact, surface-mount package for easy integration into WLAN modules and systems. It requires a single 3.3 V supply, simplifying power management. The internal matching to 50 Ω impedance reduces the need for external matching components, further simplifying the design process. The module is designed for reliable operation over a wide temperature range, ensuring stable performance in diverse environments.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Level One
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3329 $51.3238
53+ $1.9142 $101.4526
81+ $1.8544 $150.2064
112+ $1.7946 $200.9952
145+ $1.7348 $251.5460
193+ $1.5553 $300.1729
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,098 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess