EN
  • EN
  • DE

SKY87021-11

Part No SKY87021-11
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description Integrated Circuit, RF Front-end Power Management, 2.5 to 5.5 V, 16-Pin, CSP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990542-SKY87021-11
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY87021-11 CAD Model

Description

The SKY87021-11 from Skyworks Solutions is a highly integrated front-end module (FEM) designed for high-power Wi-Fi applications in the 2.4 GHz band. It incorporates a power amplifier (PA), a low-noise amplifier (LNA), and a transmit/receive (T/R) switch, all within a compact package. This FEM is optimized for demanding applications that require extended range and robust performance.

Applications:

  • High-Power Wireless Routers: Enhances the coverage and performance of high-power Wi-Fi routers for homes and businesses.
  • Outdoor Wi-Fi Access Points: Enables reliable and extended range for outdoor Wi-Fi access points in public spaces or industrial environments.
  • Industrial IoT Gateways: Provides robust Wi-Fi connectivity for industrial IoT gateways, ensuring reliable data transmission in challenging environments.
  • Wireless Repeaters and Extenders: Improves the range and signal strength of Wi-Fi repeaters and extenders, expanding network coverage.
  • Smart Home Hubs: Integrated into smart home hubs to support a large number of connected devices with strong and reliable Wi-Fi performance.

Features:

  • Integrated PA, LNA, and T/R Switch: Combines multiple essential functions into a single compact module, reducing component count and board space.
  • High Output Power: Delivers high output power, enabling extended range and improved signal strength.
  • Low Noise Figure LNA: Features a low noise figure LNA, enhancing receiver sensitivity and overall system performance.
  • Compact Package: Comes in a small form factor package suitable for integration into space-constrained devices.
  • Integrated Matching Network: Includes an integrated matching network for optimal performance and simplified design.

Benefits:

  • Extended Wi-Fi Range: The high output power allows for greater Wi-Fi coverage, ensuring reliable connectivity over longer distances.
  • Improved Signal Quality: Enhances signal strength and reduces noise, providing a stable and reliable Wi-Fi connection.
  • Simplified Design: The integrated design simplifies the design process, reducing time-to-market and overall development costs.
  • Reduced Board Space: Minimizes the required board space, enabling the development of smaller and more compact wireless devices.
  • Enhanced System Performance: Improves overall system performance with optimized transmit and receive characteristics.

The SKY87021-11 operates in the 2.4 GHz frequency band and is compatible with IEEE 802.11b/g/n standards. It is designed to meet the rigorous demands of high-power Wi-Fi applications, providing a reliable and high-performance solution. The module also incorporates various protection features to ensure robustness and longevity in challenging operating conditions. Typical operating voltage is 3.3V to 5.0V. This module's high level of integration and optimized performance make it an excellent choice for a wide range of wireless devices, providing stable and robust Wi-Fi connectivity.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Linear Technology
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess