EN
  • EN
  • DE

SI50X-32X4-EVB

Part No SI50X-32X4-EVB
Manufacturer Skyworks Solutions Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR SI50X 3.2X4MM / Si50x Reconfigurable Oscillators Timing Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Skyworks Solutions Inc.
Package Bulk
Product Status Obsolete
Type Timing
Function Reconfigurable Oscillators
Utilized IC / Part Si50x
Supplied Contents Board(s)
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1346949-SI50X-32X4-EVB
Ultra Librarian 3D Model Ultra Librarian SI50X-32X4-EVB CAD Model

Description

The Si50x-32X4-EVB reconfigurable oscillator evaluation board is a development kit that enables designers to evaluate the Si50x family of programmable oscillators.

  • For Use With/Related Products: Timing
  • Supplied Contents: Board(s)
  • Package: Bulk
  • Standard Package: 1
  • Manufacturer: Skyworks Solutions Inc.
  • Product Status: Obsolete
  • ECCN: EAR99
  • HTSUS: 8473.30.1180

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Analog Devices Inc.
ADP5092 EVALUATION BOARD / ADP5092 Energy Harvesting Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
Need more? Email Us
Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess