EN
  • EN
  • DE

SI5330C-B00209-GMR

Part No SI5330C-B00209-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Skyworks Solutions Inc.
Package Tape & Reel (TR)
Type Fanout Buffer (Distribution), Translator
Number of Circuits 1
Input CML, HCSL, LVDS, LVPECL
Output HCSL
Frequency - Max 250 MHz
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5330
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269819-SI5330C-B00209-GMR
Ultra Librarian 3D Model Ultra Librarian SI5330C-B00209-GMR CAD Model

Description

The SI5330C-B00209-GMR is a high-performance clock generator from Skyworks Solutions Inc., designed to provide precise and flexible clocking solutions for a variety of applications. It offers a wide range of programmable features and low-jitter performance, making it suitable for demanding timing requirements.

Applications:

  • Networking Equipment: Used in switches, routers, and other networking devices to provide reference clocks for data transmission.
  • Data Centers: Provides synchronization and timing signals for servers and storage systems.
  • Telecom Infrastructure: Employed in base stations and other telecommunications equipment to maintain accurate signal timing.
  • Industrial Automation: Used in control systems and measurement devices to ensure precise timing of operations.
  • Broadcast Video Equipment: Provides clock signals for video processing and transmission systems.

Features:

  • Four Independent Clock Outputs: Each output can be configured with different frequencies and output formats.
  • Low Jitter Performance: Ensures high signal integrity and minimizes timing errors.
  • Frequency Flexibility: Supports a wide range of output frequencies to accommodate various application needs.
  • Programmable via I2C Interface: Allows for easy configuration and control of the clock generator.
  • Small Package Size: Enables integration into compact designs with limited board space.

Benefits:

  • Improved System Performance: Precise and stable clock signals lead to higher data throughput and lower error rates.
  • Reduced Design Complexity: Integrated functionality minimizes the need for external components.
  • Enhanced Flexibility: Programmable features allow for customization to specific application requirements.
  • Lower Power Consumption: Optimized design contributes to efficient energy usage.
  • High Reliability: Robust design ensures stable operation over a wide range of environmental conditions.

The SI5330C-B00209-GMR operates with a supply voltage of 2.5V or 3.3V and supports various output formats, including LVCMOS, LVPECL, and LVDS. Its low-jitter performance makes it ideal for applications where signal integrity is paramount. The device's programmability and flexibility allow designers to tailor the clock generator to their specific needs, simplifying system design and reducing time-to-market.

You May Also Be Interested in

Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523
Renesas Electronics America
Clock Driver 2-IN LVPECL 20-Pin TSSOP Tube
Lowest to $13.0472
Analog Devices Inc.
IC CLOCK BUFFER 2:8 3.5GHZ 40QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 3.5 GHz 28-VFQFN Exposed Pad
Lowest to $59.7237
Renesas Electronics America
IC Clk Buffer 2: 6 1GHZ 28VFQFPN
Lowest to $17.6576
Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $4.4046
ON Semiconductor
IC CLK BUFFER 1:4 8.5GHZ 16QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 8.5 GHz 16-VFQFN Exposed Pad
Lowest to $39.5865
Renesas Electronics America
IC Clk Multpx 12: 1 32VFQFN
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 4 266MHZ 20TSSOP
Lowest to $38.5578
ON Semiconductor
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Lowest to $2.3948

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3135 $55.8810
14+ $7.6418 $106.9852
21+ $7.4030 $155.4630
28+ $7.1642 $200.5976
37+ $6.9254 $256.2398
49+ $6.2090 $304.2410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,380 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess