EN
  • EN
  • DE

SI5335A-B07160-GM

Part No SI5335A-B07160-GM
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tray
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 490
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265525-SI5335A-B07160-GM
Ultra Librarian 3D Model Ultra Librarian SI5335A-B07160-GM CAD Model

Description

The SI5335A-B07160-GM is a clock generator IC produced by Skyworks Solutions Inc. Part of the SI5335A family, it is engineered to generate precise and configurable clock frequencies for a variety of applications. This device is known for its low jitter performance and its capacity to synthesize multiple frequencies from a single reference clock, making it a popular choice for networking, data communications, and high-performance computing systems.

Applications:

  • Networking Equipment: Utilized in routers, switches, and other network infrastructure devices to generate the precise timing signals required for high-speed data transmission.
  • Data Centers: Used in servers and storage systems to provide accurate clock signals for synchronization and data processing.
  • Optical Transport Networks: Integrated into optical transceivers and other optical communication equipment to generate clock frequencies for high-bandwidth data transfer.
  • Broadcast Video Systems: Used in video production and distribution equipment to provide stable and synchronized clock signals for video processing and transmission.
  • Test and Measurement Equipment: Found in signal generators and frequency counters to provide accurate and stable reference clocks.

Features:

  • Low Jitter Performance: Provides excellent jitter performance, which is critical for maintaining signal integrity in high-speed digital systems.
  • Frequency Synthesis: Capable of generating multiple output frequencies from a single input frequency reference.
  • I2C Programmability: Configuration and control are managed through an I2C serial interface.
  • Multiple Output Clocks: Includes multiple independent clock outputs, each of which can be configured with a different frequency.
  • Integrated Voltage-Controlled Oscillator (VCO): Features a stable and tunable clock source.
  • Small Footprint: Available in a compact package designed for space-constrained applications.

Benefits:

  • Improved System Performance: The low jitter characteristics of the SI5335A contribute to enhanced signal integrity and reduced bit error rates in high-speed systems.
  • Design Flexibility: The ability to generate multiple frequencies from a single reference clock allows for greater design flexibility and reduces the number of components needed.
  • Simplified Configuration: The I2C interface allows for easy programming and control of the device's parameters.
  • Reduced BOM Cost: Integration of multiple clock generation functions into a single chip can reduce the overall bill of materials cost.
  • Compact Solution: The small package size makes it ideal for use in applications where board space is limited.

Additional Details:

The SI5335A-B07160-GM typically operates on a supply voltage in the range of 1.8V to 3.3V. It supports a variety of output signal types, including LVPECL, LVDS, and CMOS. The specific output frequencies and configuration options are programmable via the I2C interface. Skyworks provides comprehensive datasheets, application notes, and software tools to support the implementation of the SI5335A-B07160-GM in a variety of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess