EN
  • EN
  • DE

SI5335A-B07458-GMR

Part No SI5335A-B07458-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266160-SI5335A-B07458-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335A-B07458-GMR CAD Model

Description

The SI5335A-B07458-GMR is a four-output, low-jitter clock generator from Skyworks Solutions Inc., part of the SI5335A family. It is designed to provide flexible and precise clock signals for a variety of applications that require multiple frequencies and low timing jitter. The device aims to simplify clock distribution and improve overall system performance.

Applications:

  • Networking Equipment: Routers, switches, and other network devices requiring accurate clock synchronization.
  • Data Centers: Servers, storage systems, and high-performance computing platforms.
  • Broadcast Video: Video encoders, decoders, and professional video production equipment.
  • Test and Measurement: Oscilloscopes, signal generators, and frequency analyzers.
  • Industrial Automation: Programmable logic controllers (PLCs) and industrial control systems.

Features:

  • Four Independent Clock Outputs: Generates up to four different frequencies simultaneously.
  • Low Jitter Performance: Minimizes timing errors and ensures high signal integrity.
  • I2C Interface: Allows for easy configuration and control via a standard I2C interface.
  • Integrated Loop Filter: Reduces the need for external components, simplifying board layout.
  • Small Package Size: Compact QFN package suitable for space-constrained applications.
  • LVCMOS Outputs: Compatible with standard LVCMOS logic levels.

Benefits:

  • Improved System Performance: Low jitter clock signals contribute to higher data throughput and reduced error rates.
  • Reduced BOM Cost: Integration of multiple clock functions into a single chip lowers the overall bill of materials.
  • Simplified Design Process: Integrated features and I2C programmability ease the design and configuration process.
  • Increased Design Flexibility: Four independent outputs provide flexibility in clocking architectures.
  • Lower Power Consumption: Optimized for low-power operation, contributing to energy efficiency.

Additional Details:

The SI5335A-B07458-GMR typically operates from a 2.5V or 3.3V power supply. For detailed specifications, including jitter performance at specific frequencies, frequency accuracy, and power consumption, consult the official datasheet provided by Skyworks Solutions Inc. It is designed to meet stringent timing requirements in demanding applications. Ensure proper termination and layout techniques for optimal performance. The specific frequency range and output drive strength can be found in the datasheet.

You May Also Be Interested in

Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess