EN
  • EN
  • DE

SI5335A-B07752-GM

Part No SI5335A-B07752-GM
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tray
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 490
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265547-SI5335A-B07752-GM
Ultra Librarian 3D Model Ultra Librarian SI5335A-B07752-GM CAD Model

Description

The SI5335A-B07752-GM is a versatile, low-jitter clock generator offered by Skyworks Solutions Inc. This clock generator is specifically engineered to address a wide variety of timing requirements across different applications. It is renowned for its exceptional frequency synthesis capabilities and minimal jitter, rendering it ideal for sensitive applications where timing accuracy is paramount.

Applications

  • Networking infrastructure (e.g., enterprise routers, network switches)
  • Data storage systems
  • Video and broadcast equipment
  • Industrial automation systems
  • Test and Measurement instruments

Features

  • Four independent output clocks
  • Supports output frequencies up to 200 MHz (application dependent)
  • Very low jitter: Typically less than 100 fs RMS
  • Configuration via I2C or SPI serial interface
  • Integrated VCO (voltage-controlled oscillator)
  • Supports various clock output formats: LVPECL, LVDS, HCSL, CMOS
  • Compact 24-QFN package
  • Operating temperature range: -40°C to +85°C

Benefits

  • Superior System Performance: Ultra-low jitter ensures exceptionally clean clock signals, minimizing bit errors and maximizing overall system efficiency.
  • Adaptable Design: Multiple independent clock outputs combined with a broad frequency range gives designers maximum control to adapt the clocking solution to their unique requirements.
  • Simplified Implementation: Integrating the VCO and using an easily accessible control interface drastically simplifies clock circuit design, requiring fewer external components.
  • Lowered Material Costs: Integrating essential clock functions minimizes the overall bill of materials (BOM) expenses.
  • Consistent Reliability: Manufactured under stringent quality control standards, ensuring excellent reliability in demanding operational scenarios.

Additional Details

The SI5335A-B07752-GM utilizes cutting-edge clock synthesis technology, enabling precise control over frequency and minimal phase noise. It supports an array of clock formats, including LVPECL, LVDS, HCSL, and CMOS, ensuring broad compatibility with diverse digital interfaces. Encased in a small 24-QFN package, this component is optimal for situations with limited space. The I2C or SPI interface allows seamless setup and monitoring of clock parameters. Specifically tailored, the SI5335A-B07752-GM, boasts factory-programmed settings to satisfy precise application needs, meeting performance benchmarks dictated by Skyworks Solutions Inc.

You May Also Be Interested in

Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess