EN
  • EN
  • DE

SI5335B-B02437-GMR

Part No SI5335B-B02437-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266247-SI5335B-B02437-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335B-B02437-GMR CAD Model

Description

The SI5335B-B02437-GMR is a clock generator IC manufactured by Skyworks Solutions Inc. It's designed to provide precise and flexible clock signals for a variety of electronic applications. This device is part of the Si5335 series, known for its low jitter performance and the ability to generate multiple independent frequencies, making it suitable for systems with complex timing requirements.

Applications

  • Networking equipment (e.g., routers, switches, and servers)
  • Data center infrastructure
  • Broadcast video and audio systems
  • Test and measurement equipment
  • Industrial automation systems

Features

  • Four independent clock outputs, each configurable for different frequencies
  • Any-frequency clock generation, supporting a wide range of output frequencies
  • Ultra-low phase jitter performance, minimizing timing errors
  • I2C interface for easy configuration and control
  • Integrated voltage-controlled oscillator (VCO)
  • Small footprint package, suitable for space-constrained designs
  • Glitchless switching between different frequency settings

Benefits

  • Improved system performance due to precise clock signals
  • Reduced bit error rate (BER) in high-speed data transmission systems
  • Simplified board design due to integrated clock generation functions
  • Lower system cost by reducing the need for external components
  • Increased design flexibility with programmable output frequencies
  • Enhanced system reliability and stability
  • Faster time-to-market due to easy configuration and integration

Additional Details

The SI5335B-B02437-GMR typically operates on a 2.5V or 3.3V power supply. It provides highly configurable clock outputs, allowing designers to select the precise frequencies required for their specific applications. The integrated VCO helps to minimize external component count and simplify the design process. The I2C interface allows for easy programming and control of the device's various parameters, including output frequencies, enable/disable settings, and other configuration options.

The device's low jitter performance is crucial for maintaining signal integrity in high-speed digital systems. The glitchless switching feature ensures that the output clocks remain stable during frequency changes, preventing disruptions to system operation. The SI5335B-B02437-GMR is designed to meet the demanding requirements of modern electronic systems, providing a reliable and flexible clocking solution.

You May Also Be Interested in

Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess