EN
  • EN
  • DE

SI5335B-B03848-GM

Part No SI5335B-B03848-GM
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tray
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 490
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265656-SI5335B-B03848-GM
Ultra Librarian 3D Model Ultra Librarian SI5335B-B03848-GM CAD Model

Description

The SI5335B-B03848-GM is a highly integrated, low-jitter clock generator from Skyworks Solutions Inc. It is designed to provide flexible and precise clock signals for a wide range of applications. The device leverages advanced frequency synthesis technology to ensure minimal jitter and phase noise, making it suitable for systems where timing accuracy is paramount.

Applications

  • Networking equipment (routers, switches, optical transport)
  • Data centers and servers
  • Broadcast video and audio equipment
  • Test and measurement instruments
  • Industrial automation systems

Features

  • Four independent clock outputs
  • Output frequency range: Up to 200 MHz (depending on configuration)
  • Ultra-low jitter performance: Typically less than 100 fs RMS
  • I2C or SPI interface for control and configuration
  • Integrated voltage-controlled oscillator (VCO)
  • Supports various output clock formats: LVPECL, LVDS, HCSL, CMOS
  • Small 24-QFN package
  • Operating temperature range: -40°C to +85°C

Benefits

  • Improved System Performance: Low jitter output minimizes bit error rates and improves the overall performance and reliability of the system.
  • Design Flexibility: Multiple independent clock outputs and a wide frequency range enable designers to tailor the clocking solution to specific application needs.
  • Simplified Design: Integrated VCO and an easy-to-use control interface simplify the clock circuit design and reduce the number of external components.
  • Reduced BOM Cost: High integration minimizes the overall bill of materials (BOM) cost.
  • High Reliability: Designed for robust operation and long-term reliability in demanding environments.

Additional Details

The SI5335B-B03848-GM utilizes advanced clock synthesis technology to deliver precise frequency control and low phase noise. It supports multiple clock formats, including LVPECL, LVDS, HCSL, and CMOS, offering broad compatibility with different digital interfaces. The device is housed in a small 24-QFN package, making it suitable for space-constrained applications. Its I2C or SPI control interface allows for easy configuration and monitoring of clock parameters. This particular part number, SI5335B-B03848-GM, includes factory-programmed settings to meet specific application requirements and performance parameters as defined by Skyworks Solutions Inc.

You May Also Be Interested in

Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess