EN
  • EN
  • DE

SI5335C-B03921-GMR

Part No SI5335C-B03921-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266406-SI5335C-B03921-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335C-B03921-GMR CAD Model

Description

The SI5335C-B03921-GMR is a highly integrated, low-jitter clock generator from Skyworks Solutions Inc. It is designed to provide a flexible and robust clocking solution for a wide variety of applications. As a part of the SI5335 family, it offers excellent performance and integration, minimizing the need for external components.

Applications:

  • Networking Equipment: Ideal for use in routers, switches, and other networking infrastructure devices that require precise and stable clock signals.
  • Server Systems: Suitable for server motherboards and components requiring accurate timing for CPU, memory, and I/O subsystems.
  • Data Storage Devices: Used in SSDs, HDDs, and other storage solutions to ensure reliable data transfer and synchronization.
  • Broadcast Video Equipment: Employed in professional video cameras, encoders, and decoders where precise timing is critical for video and audio signals.
  • Industrial Automation: Provides clock signals for programmable logic controllers (PLCs) and other industrial control systems requiring accurate and stable timing.

Features:

  • Four Independent Clock Outputs: Allows for flexible clock distribution within the system.
  • Ultra-Low Jitter Performance: Ensures high signal integrity and minimizes timing errors in sensitive applications.
  • Frequency Synthesis Capabilities: Enables the generation of a wide range of output frequencies to meet diverse requirements.
  • I2C Programmability: Simplifies configuration and control via a standard I2C interface.
  • Compact Package: Minimizes board space requirements, making it suitable for space-constrained applications.

Benefits:

  • Improved System Performance: Low jitter clocks contribute to higher data throughput and reduced error rates.
  • Reduced Bill of Materials (BOM) Cost: Integration of multiple clock signals reduces the number of discrete components needed.
  • Simplified Design: Flexible clock synthesis simplifies clock tree design and management.
  • Faster Time to Market: Easy programmability allows for quick configuration and testing during the development phase.
  • Increased System Reliability: Stable and precise clock signals enhance overall system reliability and longevity.

Additional Details:

The SI5335C-B03921-GMR typically operates at a supply voltage of 2.5V or 3.3V. It is packaged in a QFN (Quad Flat No-leads) package designed for surface mount assembly. For detailed specifications, including output frequency ranges, phase noise characteristics, and I2C communication details, refer to the official datasheet available from Skyworks Solutions Inc.

The suffix "-B03921-GMR" denotes a specific factory programmed configuration. Contact Skyworks or an authorized distributor for precise details on the programmed settings and availability.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess