EN
  • EN
  • DE

SI5335D-B03214-GMR

Part No SI5335D-B03214-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266507-SI5335D-B03214-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335D-B03214-GMR CAD Model

Description

The SI5335D-B03214-GMR is a high-performance, low-jitter clock generator from Skyworks Solutions Inc. It is designed to provide precise and flexible clocking solutions for a variety of applications. This device is part of the SI5335 family, known for its robust performance and versatile configuration options.

Applications:

  • Networking Equipment: Routers, switches, and other networking infrastructure components.
  • Data Centers: Servers, storage systems, and high-speed interconnects where precise timing is essential.
  • Test and Measurement Equipment: Frequency synthesizers, signal generators, and analyzers requiring stable and low-jitter clock signals.
  • Broadcast Video: Video processing units, encoders, and decoders that depend on accurate timing.
  • Industrial Automation: Control systems, robotics, and industrial networking devices.

Features:

  • Four Independent Clock Outputs: Provides four independently configurable clock outputs.
  • Ultra-Low Jitter Performance: Ensures clean and stable clock signals, crucial for high-speed data transmission.
  • Flexible Frequency Synthesis: Supports a wide range of output frequencies through its advanced frequency synthesis capabilities.
  • I2C Interface: Enables easy configuration and control via the I2C communication interface.
  • Compact Package Size: Suitable for space-constrained applications due to its small form factor.
  • Output Enable/Disable Control: Allows precise control over the clock outputs.

Benefits:

  • Improved System Performance: Low jitter and stable clock signals enhance the performance of high-speed digital systems.
  • Reduced BOM Cost: Integration of clock generation functionalities minimizes the number of discrete components required.
  • Simplified Design Process: The flexible frequency synthesis and I2C interface simplify the design and configuration.
  • Enhanced Reliability: Robust design and high-quality manufacturing ensure reliable operation in demanding environments.
  • Optimized Board Space Usage: The compact package size allows for more efficient utilization of board space.

Technical Specifications:

While specific specifications can vary based on the configuration, typical specifications for the SI5335 series include:

  • Output Frequency Range: Typically ranges from a few kHz up to several hundred MHz.
  • Output Jitter: Typically less than 1 ps RMS.
  • Supply Voltage: Typically 1.8V or 3.3V.
  • Operating Temperature Range: Typically -40°C to +85°C.
  • Package Type: QFN (Quad Flat No-Leads).

You May Also Be Interested in

Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess