EN
  • EN
  • DE

SI5335D-B06509-GMR

Part No SI5335D-B06509-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266598-SI5335D-B06509-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335D-B06509-GMR CAD Model

Description

The SI5335D-B06509-GMR is a clock generator IC from Skyworks Solutions Inc., designed to provide precise and configurable clock signals for a wide variety of applications. This component is characterized by its low jitter performance, frequency synthesis capabilities, and flexible output options.

Applications:

  • Networking Equipment: Routers, switches, and other infrastructure devices that rely on synchronized timing.
  • Data Centers: Servers and storage systems requiring precise clock signals for data integrity and performance.
  • Broadcast Video Equipment: Professional video cameras, switchers, and broadcast servers where signal stability is crucial.
  • Test and Measurement Equipment: Oscilloscopes, signal generators, and spectrum analyzers used for accurate measurements.
  • Industrial Automation: Programmable logic controllers (PLCs) and other industrial control systems that demand reliable timing.

Features:

  • Four Independent Clock Outputs: Allows the simultaneous generation of multiple distinct frequencies.
  • Ultra-Low Jitter Performance: Maintains high signal integrity, ensuring reliable data transmission.
  • Frequency Synthesis: Provides the flexibility to select and generate a broad range of frequencies.
  • I2C Programmability: Facilitates easy configuration and control through a standard I2C interface.
  • Small Footprint: Compact packaging makes it suitable for applications with limited board space.
  • Integrated Voltage Controlled Oscillator (VCO): Simplifies design efforts and reduces the number of necessary external components.
  • Fractional-N Synthesizer: Enables precise frequency adjustments with fine granularity.
  • Output Enable/Disable Control: Allows for independent control over each of the output signals.

Benefits:

  • Improved System Performance: Minimizes jitter, leading to enhanced data transmission reliability and fewer bit errors.
  • Simplified Design: The integrated VCO and I2C programmability simplify the overall design process and reduce the component count.
  • Increased Flexibility: The four independent clock outputs and frequency synthesis capabilities provide highly adaptable clocking solutions.
  • Reduced Board Space: The compact package allows for use in tightly constrained environments.
  • Lower Power Consumption: Designed for efficient low-power operation.

Additional Details:

The SI5335D-B06509-GMR typically operates from a supply voltage of either 3.3V or 2.5V. This device can generate a wide range of output frequencies, typically spanning from a few kHz to several hundred MHz, depending on the specific configuration and the needs of the application. The component is typically housed in a QFN (Quad Flat No-Leads) package, offering excellent thermal performance and a minimized footprint. For detailed specifications regarding frequency range, jitter characteristics, and power consumption, it's essential to refer to the device's datasheet. This will ensure operation within specified limits and suitability for the intended application.

You May Also Be Interested in

Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess