EN
  • EN
  • DE

SI5335D-B09053-GMR

Part No SI5335D-B09053-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266685-SI5335D-B09053-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335D-B09053-GMR CAD Model

Description

The SI5335D-B09053-GMR is a high-performance, four-output clock generator from Skyworks Solutions Inc., designed for applications that demand precise and flexible clocking solutions. This device offers low jitter performance and advanced frequency synthesis capabilities, making it well-suited for use in a variety of demanding environments.

Applications:

  • Networking Equipment: Ideal for use in routers, switches, and other network infrastructure devices where accurate timing is crucial.
  • Data Centers: Employed in servers, storage systems, and high-performance computing applications, ensuring data integrity through precise clock signals.
  • Broadcast Video Equipment: Suitable for professional video cameras, switchers, and broadcast servers, maintaining stable and reliable video signals.
  • Test and Measurement Equipment: Utilized in oscilloscopes, signal generators, and spectrum analyzers, enabling accurate and reliable measurements.
  • Industrial Automation: Integrated into programmable logic controllers (PLCs) and other industrial control systems to ensure synchronized operation.

Features:

  • Four Independent Clock Outputs: Provides flexibility in generating multiple frequencies simultaneously.
  • Ultra-Low Jitter Performance: Ensures high signal integrity, minimizing bit error rates and enhancing data transmission reliability.
  • Frequency Synthesis: Offers flexible frequency selection and generation capabilities.
  • I2C Programmability: Allows for easy configuration and control via a standard I2C interface.
  • Small Footprint: Comes in a compact package, making it ideal for space-constrained applications.
  • Integrated Voltage Controlled Oscillator (VCO): Simplifies the design process and reduces the need for external components.
  • Fractional-N Synthesizer: Enables precise frequency adjustments with fine granularity.
  • Output Enable/Disable Control: Provides individual control over each output, allowing for power saving and signal management.

Benefits:

  • Improved System Performance: Minimizes jitter, leading to enhanced data transmission and reduced errors.
  • Simplified Design: The integrated VCO and I2C programmability simplify design efforts and lower the component count.
  • Increased Flexibility: The four independent clock outputs and frequency synthesis provide highly adaptable clocking solutions.
  • Reduced Board Space: The compact package design makes it easy to integrate into smaller devices.
  • Lower Power Consumption: Designed for efficient, low-power operation.

Additional Details:

The SI5335D-B09053-GMR typically operates from a supply voltage of 3.3V or 2.5V. It supports a wide range of output frequencies, generally spanning from a few kHz up to several hundred MHz, contingent on the specific configuration and application requirements. The device is usually packaged in a QFN (Quad Flat No-Leads) package, which provides good thermal performance and a small footprint. It is essential to consult the device datasheet for detailed specifications regarding frequency range, jitter performance, and power consumption to ensure proper operation within specified limits and to meet the specific needs of the application.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess