EN
  • EN
  • DE

SI8231BD-D-IS

Part No SI8231BD-D-IS
Manufacturer Skyworks Solutions Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 5KV 2CH GATE DVR 16SOIC  /  500mA Gate Driver Capacitive Coupling 5000Vrms 2 Channel 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Skyworks Solutions Inc.
Series Automotive, AEC-Q100
Package Tube
Technology Capacitive Coupling
Number of Channels 2
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 20kV/µs
Propagation Delay tpLH / tpHL (Max) 60ns, 60ns
Pulse Width Distortion (Max) 5.6ns
Rise / Fall Time (Typ) 20ns, 20ns (Max)
Current - Output High, Low 250mA, 500mA
Current - Peak Output 500mA
Voltage - Output Supply 9.4V ~ 24V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Approval Agency CQC, CSA, UR, VDE
Base Product Number SI8231
Standard Package 46
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243560-SI8231BD-D-IS
Ultra Librarian 3D Model Ultra Librarian SI8231BD-D-IS CAD Model

Description

The SI8231BD-D-IS is an isolated gate driver from Skyworks Solutions Inc., designed to drive power transistors such as MOSFETs and IGBTs. It provides galvanic isolation between the input control circuitry and the high-power output stage, enhancing safety and system reliability. This isolation is crucial in applications where high voltages are present or where noise immunity is critical.

Applications

  • Power Supplies: Used in switching power supplies to drive the gates of power transistors, providing isolation between the primary and secondary sides.
  • Motor Drives: Employed in motor control circuits to isolate the control signals from the high-voltage motor drive circuitry.
  • Inverters: Used in inverter applications, such as solar inverters and uninterruptible power supplies (UPS), to drive the power transistors.
  • Industrial Automation: Utilized in industrial automation systems to isolate control signals in programmable logic controllers (PLCs) and other control equipment.
  • Welding Equipment: Incorporated into welding machines to drive and isolate the power transistors in the welding circuit.

Features

  • Galvanic Isolation: Provides robust electrical isolation between the input and output sides, enhancing safety and noise immunity.
  • High CMTI: Offers high common-mode transient immunity (CMTI), ensuring stable operation in noisy environments.
  • Integrated Dead-Time Control: Includes integrated dead-time control to prevent shoot-through in bridge configurations.
  • Precise Timing: Provides accurate and reliable switching performance, contributing to efficient power conversion.
  • Under-Voltage Lockout (UVLO): Incorporates UVLO protection to prevent damage during power-up and power-down.

Benefits

  • Enhanced Safety: Galvanic isolation enhances safety by preventing high-voltage hazards and ground loops.
  • Improved Noise Immunity: High CMTI ensures reliable operation in electrically noisy environments.
  • Increased Efficiency: Precise timing and dead-time control optimize switching efficiency.
  • Protection: UVLO protection safeguards the driver and power transistors from damage due to undervoltage conditions.
  • Simplified Design: Integrated features simplify circuit design and reduce component count.

Additional Details

The SI8231BD-D-IS typically features a capacitive isolation technology, enabling high levels of isolation with low propagation delay. The integrated dead-time control is essential in half-bridge and full-bridge power converter topologies to prevent shoot-through, which can cause device failure. The CMTI specification reflects the driver's ability to reject common-mode transients, ensuring reliable switching performance even in the presence of high-frequency noise. Key electrical characteristics include isolation voltage, propagation delay, output drive current, and operating temperature range. The datasheet for the SI8231BD-D-IS provides detailed information on these specifications and application guidelines. The 'BD' likely refers to specific performance and features, while '-D' may denote a specific package or configuration option.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8MDIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess