EN
  • EN
  • DE

SI8233BB-D-IM1

Part No SI8233BB-D-IM1
Manufacturer Skyworks Solutions Inc.
Catalog Isolators - Gate Drivers
Description ISOLATED GATE DRIVER  /  4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 14-QFN (5x5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Skyworks Solutions Inc.
Series Automotive, AEC-Q100
Package Tube
Technology Capacitive Coupling
Number of Channels 2
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 45kV/µs
Propagation Delay tpLH / tpHL (Max) 60ns, 60ns
Pulse Width Distortion (Max) 5.6ns
Rise / Fall Time (Typ) 12ns, 12ns
Current - Output High, Low 2A, 4A
Current - Peak Output 4A
Voltage - Output Supply 6.5V ~ 24V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 14-VDFN
Supplier Device Package 14-QFN (5x5)
Approval Agency CQC, CSA, UR, VDE
Base Product Number SI8233
Other Names 336-4265
Standard Package 60
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243565-SI8233BB-D-IM1
Ultra Librarian 3D Model Ultra Librarian SI8233BB-D-IM1 CAD Model

Description

The SI8233BB-D-IM1 is an isolated gate driver from Skyworks Solutions, designed for driving power MOSFETs and IGBTs in a variety of applications. It offers robust galvanic isolation between the input and output stages, ensuring safe and reliable operation in high-voltage environments. This particular model is designed for applications requiring high efficiency and precise control.

Applications

  • Switch-mode power supplies (SMPS): Used in AC-DC and DC-DC converters to drive the power transistors.
  • Motor control: Controls the switching of power devices in motor drives for industrial and automotive applications.
  • Renewable energy systems: Found in solar inverters and wind turbine converters to switch power semiconductors.
  • Uninterruptible power supplies (UPS): Drives the transistors in the inverter stage to provide backup power.
  • Industrial automation: Used in various power control circuits within automated systems.

Features

  • Galvanic Isolation: Provides robust isolation, protecting control circuitry from high voltages.
  • High peak output current: Capable of delivering sufficient current to quickly switch power MOSFETs and IGBTs.
  • Short propagation delay: Ensures fast and precise switching performance.
  • Wide operating voltage range: Suitable for various power supply voltages.
  • UVLO (Under-Voltage Lockout) protection: Prevents the gate driver from operating when the supply voltage is too low, protecting the power devices.
  • Dead-time control: Optimizes efficiency by preventing shoot-through currents in bridge configurations.
  • CMTI (Common-Mode Transient Immunity): High CMTI ensures reliable operation in noisy environments.

Benefits

  • Enhanced safety: Galvanic isolation protects users and equipment from hazardous voltages.
  • Improved efficiency: Fast switching and dead-time control minimize switching losses.
  • Increased reliability: UVLO protection and high CMTI enhance the robustness of the system.
  • Simplified design: Integrated features reduce the need for external components.
  • Precise Control: Enables accurate control of power devices.

The SI8233BB-D-IM1 is typically packaged in an industry-standard package, facilitating easy integration into existing designs. It is designed to meet stringent industry standards for safety and reliability. The device's fast switching speed and robust protection features make it well-suited for demanding power control applications.

You May Also Be Interested in

ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess