EN
  • EN
  • DE

SI82390AD-IS

Part No SI82390AD-IS
Manufacturer Skyworks Solutions Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 5KV 2CH GATE DVR 16SOIC / 4A Gate Driver Capacitive Coupling 5000Vrms 2 Channel 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Skyworks Solutions Inc.
Series Automotive, AEC-Q100
Package Tube
Technology Capacitive Coupling
Number of Channels 2
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 35kV/µs
Propagation Delay tpLH / tpHL (Max) 40ns, 40ns
Pulse Width Distortion (Max) 5.6ns
Rise / Fall Time (Typ) 12ns, 12ns (Max)
Current - Output High, Low 2A, 4A
Current - Peak Output 4A
Voltage - Output Supply 6.5V ~ 24V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Approval Agency CQC, CSA, UR, VDE
Base Product Number SI82390
Other Names 336-3376-5
Standard Package 46
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243542-SI82390AD-IS
Ultra Librarian 3D Model Ultra Librarian SI82390AD-IS CAD Model

Description

The SI82390AD-IS is an isolated gate driver manufactured by Skyworks Solutions Inc. It's designed to drive power MOSFETs and IGBTs in various power conversion applications. The isolated nature of the driver provides electrical isolation between the control circuitry and the high-power switching elements, improving safety and noise immunity.

Applications

  • Power Supplies: Used in isolated power supplies for driving switching transistors.
  • Motor Control: Provides isolated gate drive for motor control applications.
  • Inverters: Used in solar inverters and UPS systems for driving power transistors.
  • Industrial Automation: Isolates control signals in industrial drives and automation equipment.
  • Medical Devices: Ensures safety in medical equipment by isolating high-voltage sections.

Features

  • Galvanic Isolation: Provides robust electrical isolation between the input and output sides.
  • High CMTI: High Common-Mode Transient Immunity, ensuring stable operation in noisy environments.
  • Integrated Dead-Time Control: Prevents shoot-through in half-bridge and full-bridge configurations.
  • Adjustable Dead Time: Allows optimization of dead time for specific applications.
  • UVLO Protection: Under-Voltage Lockout protection to prevent damage during power-up and power-down.

Benefits

  • Enhanced Safety: Galvanic isolation enhances safety by preventing high-voltage hazards.
  • Improved Noise Immunity: High CMTI ensures reliable operation in noisy environments.
  • Increased Efficiency: Adjustable dead-time control optimizes switching efficiency.
  • Protection: UVLO protection safeguards the driver and power transistors.
  • Simplified Design: Integrated features simplify circuit design and reduce component count.

Additional Details

The SI82390AD-IS utilizes Skyworks' capacitive isolation technology to achieve high levels of isolation. The adjustable dead-time feature allows designers to fine-tune the switching behavior for optimal efficiency and reduced switching losses. The high CMTI rating ensures that the driver can withstand fast transient voltages without spurious switching. The device is typically available in a surface-mount package and operates over an industrial temperature range. The AD suffix likely refers to specific features and performance characteristics within the SI82390 family. Specifications to consult in the datasheet include the isolation voltage rating, propagation delay, peak output current, and dead-time adjustment range.

You May Also Be Interested in

Texas Instruments
Galvanically Isolated Gate Drivers 5.7kVrms 4A/6A dual- channel isolated gat A 595-UCC21540ADWKR
Lowest to $1.5763
Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Analog Devices Inc.
DGTL ISO 2.5KV 2CH GT DVR 13LGA
Lowest to $5.8209
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $11.6418
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Texas Instruments
DGTL ISO 5.7KV 1CH GT DVR 6SOIC
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess