EN
  • EN
  • DE

SI83415ADA-IF

Part No SI83415ADA-IF
Manufacturer Skyworks Solutions Inc.
Catalog Digital Isolators
Description DGTL ISOL 1500VRMS 4CH SPI 32DFN / SPI Digital Isolator 1500Vrms 4 Channel 100kV/µs CMTI 32-VFDFN Exposed Pad
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Skyworks Solutions Inc.
Package Tube
Technology Capacitive Coupling
Type SPI
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 1500Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Propagation Delay tpLH / tpHL (Max) 2.3µs, 2.9µs (Typ)
Pulse Width Distortion (Max) 10µs (Min)
Rise / Fall Time (Typ) 3µs, 3µs
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 32-VFDFN Exposed Pad
Supplier Device Package 32-DFN (9x9)
Base Product Number SI83415
Other Names 336-6083
Standard Package 260
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243994-SI83415ADA-IF
Ultra Librarian 3D Model Ultra Librarian SI83415ADA-IF CAD Model

Description

The SI83415ADA-IF is a four-channel digital isolator from Skyworks Solutions Inc.

  • Technology: Capacitive coupling
  • Channel Type: Unidirectional
  • Package: 32-VFDFN exposed pad
  • Mounting: SMD (SMT)
  • Data Rate: 3µs (rise and fall times)
  • Voltage Isolation: 1500Vrms
  • Inputs on Side 1: 4
  • Common Mode Transient Immunity: 100kV/µs
  • Propagation Delay tpLH/tpHL: 2.3µs and 2.9µs
  • Pulse Width Distortion: 10µs (minimum)
  • Voltage Supply: 2.25V to 5.5V
  • Temperature Range: -40°C to 125°C

You May Also Be Interested in

2Pai Semiconductor
150kV/us SOIC-8 Digital Isolators RoHS
Lowest to $0.1525
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 4 Channel Reverse 2 Channel 150Mbps 150kV/us CMTI SOIC-16
Lowest to $0.9605
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us 3V~5.5V SOIC-16-WB Digital Isolators RoHS
Lowest to $4.3657
Infineon Technologies
ISO1I811T Infineon Technologies Digital Isolators Isolated 8Ch Digital Input Power Driver datasheet, inventory, & pricing.
Lowest to $8.2106
Analog Devices Inc.
DGT ISO 2500VRMS 4CH RS232 32BGA
Need more? Email Us
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 6 Channel 150Mbps 100kV/us CMTI SOIC-16
Lowest to $1.0333
Analog Devices Inc.
QUAD 2.5BPS 2+2 LVDS ISOLATOR
Lowest to $71.3060
Texas Instruments
DGTL ISO 3000VRMS 6CH 16SSOP
Lowest to $8.7314
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 1 Channel Reverse 1 Channel 40Mbps 150kV/us CMTI SOIC-8
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess