EN
  • EN
  • DE

TLP621(D4,F)

Part No TLP621(D4,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Description Optoisolator Transistor Output 5300Vrms 1 Channel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218280-TLP621(D4,F)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP621(D4,F) CAD Model

Description

The TLP621(D4,F) is a phototransistor coupler manufactured by Toshiba Semiconductor and Storage. It consists of a gallium arsenide infrared LED optically coupled to a silicon phototransistor, providing electrical isolation between the input and output circuits. The '(D4,F)' likely denotes a specific packaging or testing variation. This device is suitable for applications requiring high isolation and reliable signal transfer.

Applications

  • Programmable Logic Controllers (PLCs): Input/output isolation and signal transmission in industrial control systems.
  • Microcontroller Interfaces: Isolation between microcontrollers and peripheral devices.
  • Switch-Mode Power Supplies: Feedback isolation in power supply circuits.
  • Industrial Equipment: Signal isolation and control in a variety of industrial applications.
  • Office Automation: Used in equipment like printers and copiers.

Features

  • High Isolation Voltage: Provides reinforced insulation between the input and output.
  • Compact Package: Designed for high-density PCB mounting.
  • High Collector-Emitter Voltage: Capable of handling high voltage signals on the output.
  • Fast Switching Speed: Allows for efficient signal transmission.
  • Pb-Free (Lead-Free): Compliant with RoHS environmental standards.

Benefits

  • Enhanced Safety: High isolation voltage improves safety when dealing with high voltages.
  • Space Savings: Compact packaging enables dense board layouts.
  • Reliable Performance: Offers dependable signal transfer in demanding environments.
  • Versatile Applications: Suitable for a wide variety of industrial and commercial applications.
  • Environmentally Friendly: Pb-Free construction meets environmental requirements.

Additional Details

The TLP621(D4,F) features a high isolation voltage of 5000 Vrms. The typical forward current for the LED is around 20 mA, and the collector-emitter voltage is rated at 80 V. The specific parameters, especially regarding the current transfer ratio (CTR), can vary, so consulting the datasheet is crucial. This phototransistor coupler is often chosen to prevent ground loops and protect sensitive circuits from high voltage transients. The (D4,F) likely specifies testing or packaging variations for enhanced performance or reliability.

You May Also Be Interested in

ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD
Lowest to $0.3827
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-SMD
Need more? Email Us
CEL
OPTOISOLATOR 5KV TRANS 4SMD / Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 6SMD
Lowest to $0.3501
Vishay
OPTOISOLTR 5KV TRANSISTOR 6-SMD
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD
Need more? Email Us
Isocom Components 2004 LTD
Lowest to $0.3315

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
660+ $0.0878 $57.9480
1,615+ $0.0716 $115.6340
2,500+ $0.0693 $173.2500
3,450+ $0.0670 $231.1500
4,465+ $0.0647 $288.8855
5,885+ $0.0589 $346.6265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess