EN
  • EN
  • DE

SI8380S-IUR

Part No SI8380S-IUR
Manufacturer Skyworks Solutions Inc.
Catalog Digital Isolators
Description DGT ISOL 2500VRMS 8CH SPI 20QSOP / SPI Digital Isolator 2500Vrms 8 Channel 250kbps 200kV/µs CMTI 20-SSOP (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Skyworks Solutions Inc.
Package Tape & Reel (TR)
Technology Capacitive Coupling
Type SPI
Isolated Power No
Number of Channels 8
Inputs - Side 1/Side 2 8/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 200kV/µs
Data Rate 250kbps
Rise / Fall Time (Typ) 3.9ns, 3.7ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-QSOP
Base Product Number SI8380
Standard Package 1,250
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244183-SI8380S-IUR
Ultra Librarian 3D Model Ultra Librarian SI8380S-IUR CAD Model

Description

The Skyworks Solutions Inc. SI8380S-IUR is a digital isolator that is categorized under Isolators.

  • Win Source Part Number: 1244183-SI8380S-IUR
  • Type: SPI
  • Package: Tape and reel (TR)
  • Mounting: SMD (SMT)
  • Technology: Capacitive coupling
  • Data Rate: 250kbps
  • Channel Type: Unidirectional
  • Rise/Fall Time (typ): 3.9ns and 3.7ns, respectively
  • Channels: 8
  • Voltage Isolation: 2500Vrms
  • Inputs (Side 1/Side 2): 8/0
  • Common Mode Transient Immunity (min): 200kV/µs
  • Isolated Power: Not specified
  • Voltage Supply: 2.25V ~ 5.5V
  • Package/Case: 20-SSOP (0.154", 3.90mm Width)
  • Supplier Device Package: 20-QSOP
  • Temperature Range: -40°C to 125°C
  • ECCN: EAR99

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 4 Channel Reverse 2 Channel 150Mbps 150kV/us CMTI SOIC-16
Lowest to $0.9605
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
Analog Devices Inc.
2-CHANNEL REINFORCED DIIGITAL IS
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 1 Channel Reverse 1 Channel 150Mbps 100kV/us CMTI SOIC-8
Lowest to $0.3639
Texas Instruments
DGTL ISO 3000VRMS 6CH 16SSOP
Lowest to $8.7314
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 5000Vrms Forward 2 Channel Reverse 1 Channel 150Mbps 100kV/us CMTI SOIC-16-300mil
Lowest to $0.7277
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 3CH GP 16SOIC
Lowest to $4.3657

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess