EN
  • EN
  • DE

SI8711AC-B-IPR

Part No SI8711AC-B-IPR
Manufacturer Skyworks Solutions Inc.
Catalog Digital Isolators
Description DGTL ISO 3750VRMS 1CH GP 8DIP GW / General Purpose Digital Isolator 3750Vrms 1 Channel 15Mbps 20kV/µs CMTI 8-SMD, Gull Wing
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Channel Type Unidirectional
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 20kV/µs
Data Rate 15Mbps
Propagation Delay tpLH / tpHL (Max) 60ns, 60ns
Pulse Width Distortion (Max) 20ns
Rise / Fall Time (Typ) 15ns, 5ns
Voltage - Supply 3V ~ 30V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SMD, Gull Wing
Supplier Device Package 8-DIP Gull Wing
Base Product Number SI8711
Other Names 336-4496-6,SI8711AC-B-IPR,336-4496-2,336-4496-1
Standard Package 500
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244283-SI8711AC-B-IPR
Ultra Librarian 3D Model Ultra Librarian SI8711AC-B-IPR CAD Model

Description

The SI8711AC-B-IPR is a high-performance, isolated field-effect transistor (FET) driver from Skyworks Solutions Inc. This device utilizes a capacitive isolation technology to provide robust galvanic isolation between the input and output stages. The SI8711AC-B-IPR is designed to drive power MOSFETs or IGBTs in various applications, offering superior performance, reliability, and flexibility compared to traditional optocoupler-based solutions.

Applications

  • Switch Mode Power Supplies (SMPS): Driving MOSFETs in AC-DC and DC-DC power supplies.
  • Motor Control: Controlling IGBTs and MOSFETs in motor drives for industrial automation and robotics.
  • Solar Inverters: Driving power switches in solar power inverters for residential and commercial applications.
  • Industrial Inverters: Driving IGBTs/MOSFETs in industrial inverter systems.
  • Isolated Gate Drivers: Providing isolated gate drive for various power switching applications.
  • Uninterruptible Power Supplies (UPS): Driving MOSFETs in UPS systems.

Features

  • High Isolation Voltage: Offers reinforced isolation withstanding high voltages, enhancing system safety and reliability.
  • CMTI (Common Mode Transient Immunity): High CMTI ensures reliable operation in noisy environments.
  • Low Propagation Delay: Fast switching speeds improve system efficiency and reduce dead time.
  • Wide Operating Voltage Range: Supports a broad range of input and output voltages, providing flexibility in system design.
  • Adjustable Dead Time: Allows optimization of switching performance and reduction of power losses.
  • Output Short-Circuit Protection: Protects the device and the driven power switch from damage due to short circuits.
  • Over-Temperature Protection: Prevents thermal runaway and ensures long-term reliability.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits

  • Improved System Efficiency: Fast switching speeds and adjustable dead time minimize power losses and improve overall efficiency.
  • Enhanced Reliability: High isolation voltage, CMTI, and protection features ensure robust and reliable operation in harsh environments.
  • Simplified Design: Integrated features and wide operating voltage range simplify system design and reduce component count.
  • Increased Safety: Galvanic isolation provides enhanced safety by preventing ground loops and protecting sensitive circuitry.
  • Reduced System Cost: Integrated protection features and simplified design can lower overall system cost.

Technical Specifications

The SI8711AC-B-IPR features a capacitive isolation barrier, enabling high-speed data transfer with low power consumption. It supports a wide input voltage range and offers various output configurations to accommodate different power switch types. The device is available in a compact package, making it suitable for space-constrained applications. Key specifications include:

  • Isolation Voltage: Up to 5 kVrms.
  • Operating Temperature: -40°C to +125°C.
  • Propagation Delay: Typically around 10 ns.
  • Supply Voltage Range: 2.5V to 5.5V.
  • Output Current: Capable of driving a wide range of power MOSFETs and IGBTs.

You May Also Be Interested in

Analog Devices Inc.
QUAD 2.5BPS 2+2 LVDS ISOLATOR
Lowest to $71.3060
Analog Devices Inc.
2-CHANNEL REINFORCED DIIGITAL IS
Need more? Email Us
Analog Devices Inc.
DGTL ISO 2500VRMS 2CH GP 20SSOP
Lowest to $16.0075
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 1 Channel Reverse 1 Channel 150Mbps 100kV/us CMTI SOIC-8
Lowest to $0.2613
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 1 Channel Reverse 1 Channel 150Mbps 100kV/us CMTI SOIC-8
Lowest to $0.3639
Infineon Technologies
ISO1I811T Infineon Technologies Digital Isolators Isolated 8Ch Digital Input Power Driver datasheet, inventory, & pricing.
Lowest to $8.2106
Texas Instruments
GENERAL-PURPOSE, DUAL-CHANNEL, 1
Lowest to $1.5135
2Pai Semiconductor
75kV/us SOIC-8 Digital Isolators RoHS
Lowest to $0.3490

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess