EN
  • EN
  • DE

SI8941AD-IS4

Part No SI8941AD-IS4
Manufacturer Skyworks Solutions Inc.
Catalog PMIC - Power Management - Specialized
Description POWER ISOLATION / Controller, ACDC Switching Power Supplies PMIC 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Skyworks Solutions Inc.
Package Tube
Applications Controller, ACDC Switching Power Supplies
Current - Supply 6.9mA
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Base Product Number SI8941
Standard Package 80
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342611-SI8941AD-IS4
Ultra Librarian 3D Model Ultra Librarian SI8941AD-IS4 CAD Model

Description

The SI8941AD-IS4 is an integrated circuit (IC) power management (PMIC) specialized for use in controllers and ACDC switching power supplies.

  • Standard Package: 80
  • Current Supply: 6.9mA
  • Voltage Supply: 3V and 5.5V
  • Mounting: Surface Mount Technology
  • Device Package: 8-SOIC (0.295", 7.50mm Width)
  • Temperature Range: -40°C to 125°C (TA)
  • MSL Level: 2A (4 Weeks)
  • HTSUS: 8542.39.0001
  • Manufacturer: Skyworks Solutions Inc.
  • Base Product Number: SI8941

You May Also Be Interested in

Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3758 $63.7580
23+ $5.2314 $120.3222
35+ $5.0678 $177.3730
48+ $4.9044 $235.4112
61+ $4.7410 $289.2010
82+ $4.2504 $348.5328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess