EN
  • EN
  • DE

SI8947AB-IS

Part No SI8947AB-IS
Manufacturer Skyworks Solutions Inc.
Catalog PMIC - Power Management - Specialized
Description POWER ISOLATION / Controller, ACDC Switching Power Supplies PMIC 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Skyworks Solutions Inc.
Package Tube
Applications Controller, ACDC Switching Power Supplies
Current - Supply 6.9mA
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SI8947
Standard Package 96
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342607-SI8947AB-IS
Ultra Librarian 3D Model Ultra Librarian SI8947AB-IS CAD Model

Description

The SI8947AB-IS is an isolated gate driver manufactured by Skyworks Solutions Inc. It's designed to drive power MOSFETs and IGBTs with high efficiency and reliability, while providing robust galvanic isolation between the control and power stages. This isolation is critical for safety and preventing ground loops in applications such as motor drives, power inverters, and power supplies. The device offers advanced features like adjustable dead time and undervoltage lockout (UVLO) protection.

Applications

  • Motor Drives: Driving MOSFETs or IGBTs in variable frequency drives (VFDs) for motor control.
  • Power Inverters: Driving switching devices in solar inverters, UPS systems, and other power conversion applications.
  • Switch-Mode Power Supplies (SMPS): Providing isolated gate drive for high-frequency power supplies.
  • Welding Equipment: Driving the switching transistors in welding machines with reliable isolation.
  • Induction Heating: Driving power semiconductors in induction heating systems.

Features

  • Galvanic Isolation: Provides robust isolation between the input and output stages.
  • Adjustable Dead Time: Allows optimization of switching performance and efficiency.
  • Undervoltage Lockout (UVLO): Protects the power devices from operating at low gate voltages.
  • High CMOS Input Threshold: Compatible with a wide range of control signals.
  • High Output Current: Capable of driving large power MOSFETs and IGBTs.
  • Short Propagation Delay: Minimizes switching losses and improves overall efficiency.

Benefits

  • Enhanced Safety: Galvanic isolation protects the control circuitry from high voltages.
  • Improved Efficiency: Adjustable dead time optimizes switching performance and minimizes losses.
  • Increased Reliability: UVLO protection prevents damage to the power devices.
  • Simplified Design: Integrated features reduce the need for external components.
  • High Performance: Short propagation delay ensures fast and accurate switching.

Additional Details

The SI8947AB-IS utilizes capacitive isolation technology to achieve its high isolation voltage. The device typically requires a power supply on both the input and output sides. The specific isolation voltage, output current capability, and propagation delay are detailed in the product datasheet. Proper PCB layout is critical to maintaining isolation integrity and minimizing noise; creepage and clearance distances should be carefully observed. The datasheet provides detailed recommendations for external components, operating conditions, and application circuits. Consider the thermal performance of the driver and provide adequate heat sinking if necessary.

You May Also Be Interested in

Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $11.3498
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $19.4605
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess