EN
  • EN
  • DE

SKY12332-310LF

Part No SKY12332-310LF
Manufacturer Skyworks Solutions Inc.
Catalog Attenuators
Description RF ATTENUATOR 31.5DB 50OHM 32QFN / RF Attenuators 31.5dB 0 Hz ~ 1 GHz 50 Ohms 2W 32-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>Attenuators
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Obsolete
Attenuation Value 31.5dB
Frequency Range 0 Hz ~ 1 GHz
Power (Watts) 2W
Impedance 50 Ohms
Package / Case 32-VFQFN Exposed Pad
Other Names 863-1043-6,863-1043-1,863-1043-2,SKY12332310LF
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1236245-SKY12332-310LF
Ultra Librarian 3D Model Ultra Librarian SKY12332-310LF CAD Model

Description

The Skyworks Solutions Inc. SKY12332-310LF is an attenuator from Skyworks Solutions Inc.

  • Packaging: tape & reel
  • Standard Package: 3,000
  • Impedance: 50 Ohms
  • Power (watts): 2W
  • Frequency Range: 0 Hz ~ 1 GHz
  • Attenuation Value: 31.5dB
  • Package/Case: 32-VFQFN exposed pad
  • ECCN: EAR99
  • Product Status: obsolete (EOL)

You May Also Be Interested in

Analog Devices Inc.
RF ATTENUATOR 50OHM DIE
Need more? Email Us
Amphenol
RF ATTENUATOR 3.5DB 50OHM SMA
Need more? Email Us
pSemi
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Lowest to $5.4950
Amphenol
RF ATTENUATOR 18DB 50OHM SMA
Need more? Email Us
Analog Devices Inc.
16 LEAD LGA
Lowest to $132.0546
Analog Devices Inc.
RF ATTENUATOR 6DB 50OHM DIE
Need more? Email Us
Amphenol
RF ATTENUATOR 2.5DB 50OHM SMA
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Amphenol
RF ATTENUATOR 6DB 50OHM SMA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess