EN
  • EN
  • DE

SMP1302-004

Part No SMP1302-004
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Category Discrete Semiconductor Products
Family RF Diodes
Win Source Part Number 191039-SMP1302-004
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP1302-004 CAD Model

Description

The SMP1302-004 is a plastic packaged PIN diode manufactured by Skyworks Solutions. It's designed for RF and microwave applications where fast switching, limiting, and attenuation are critical. Its key benefits include low insertion loss, high isolation, and a fast switching speed.

Applications:

  • RF Switches: Commonly used in high-speed transmit/receive switches for efficient signal routing.
  • Limiters: Protects sensitive receiver circuits from high-power signals.
  • Attenuators: Provides variable signal attenuation for precise control of RF signal levels.
  • Phase Shifters: Used in phase shifter networks as switching elements.
  • Radar Systems: Suitable for fast switching and signal control applications in radar systems.

Features:

  • Low Insertion Loss: Minimizes signal attenuation in the on state, improving signal strength.
  • Fast Switching Speed: Enables rapid switching between states for high-speed applications.
  • Low Capacitance: Reduces loading effects on RF circuits, maintaining signal integrity.
  • High Isolation: Provides good isolation between ports in the off state, preventing signal leakage.
  • Plastic Package: Offers a cost-effective and reliable packaging solution for volume production.

Benefits:

  • Improved System Performance: Low insertion loss and fast switching speed contribute to enhanced overall system performance.
  • Receiver Protection: Limiters safeguard receiver components from damage caused by high-power signals.
  • Precise Signal Control: Attenuators provide precise control over RF signal amplitudes for optimal performance.
  • Cost-Effective Solution: The plastic package provides a balance between performance and cost.
  • Reliable Operation: Designed for reliable operation in challenging RF and microwave environments.

The SMP1302-004's specific characteristics include parameters such as forward resistance, reverse capacitance, and breakdown voltage. These specifications depend on the specific operating conditions. PIN diodes are key components in RF and microwave systems, and the SMP1302-004 from Skyworks Solutions offers a solid combination of performance, reliability and value.

You May Also Be Interested in

M/A-Com Technology Solutions
Lowest to $1.0199
M/A-Com Technology Solutions
Lowest to $0.3269
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
DIODE PIN SMT CERAMIC
Lowest to $17.1090
M/A-Com Technology Solutions
Need more? Email Us
Panasonic
DIODE SWITCH 35V 100MA SSMINI 2P
Lowest to $0.1351
Broadcom Limited
RF Diode Schottky 4V 3-Pin SOT-323 Bulk / Surface Mount Microwave Schottky Detector Diodes | RF DIODE SCHOTTKY 4V SOT323
Lowest to $32.6415
M/A-Com Technology Solutions
Lowest to $12.5133
M/A-Com Technology Solutions
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess