EN
  • EN
  • DE

SMP1304-007LF

Part No SMP1304-007LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Description DIODE PIN 200V 250MW SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Skyworks Solutions Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 200V
Capacitance @ Vr, F 0.3pF @ 30V, 1MHz
Resistance @ If, F 2 Ohm @ 100mA, 100MHz
Power Dissipation (Max) 250mW
Temperature Range - Operating -65°C to 150°C (TA)
Case / Package SOT-23-3
Win Source Part Number 1098566-SMP1304-007LF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP1304-007LF CAD Model

Description

The Skyworks Solutions Inc. PIN diode is a discrete semiconductor product with a peak reverse voltage of 200V and a power dissipation of 250mW.

  • Type: PIN Diode
  • Peak Reverse Voltage: 200V
  • Power Dissipation: 250mW
  • Capacitance: 0.3pF @ 30V, 1MHz
  • Resistance: 2 Ohm @ 100mA, 100MHz
  • Mounting Type: SOT-23-3
  • Applications: RF switches, attenuators, and phase shifters

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE SCHOTTKY 7V 200MW SOD323
Lowest to $0.0786
MACOM Technology Solutions
SCHOTTKY,SOLDERABLE,FC
Need more? Email Us
MACOM Technology Solutions
LOW BAR POCKET TAPE SURMOUNT CHI
Need more? Email Us
MACOM Technology Solutions
SCHOTTKY DIODE,GAAS-CHIP,GC210
Need more? Email Us
MACOM Technology Solutions
DIODE,PIN,PLASTIC,LEADFREE
Lowest to $0.5724
MACOM Technology Solutions
COM SCHOTTKY BEAMLEAD, B42
Need more? Email Us
MACOM Technology Solutions
ASSEMBLY,DIODE,PIN,PLASTIC,CK,LE
Need more? Email Us
MACOM Technology Solutions
HMIC,SURMOUNT,PIN
Need more? Email Us
Infineon Technologies
BAR 63-02L E6327 Infineon Technologies PIN Diodes Silicon PIN Diodes datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,067 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess