EN
  • EN
  • DE

SMP1322-004LF

Part No SMP1322-004LF
Manufacturer Skyworks Solutions Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1421+
Reference case SOT-23
Manufacturer Skyworks Solutions Inc.
Manufacturer Homepage www.skyworksinc.com
Win Source Part Number 734528-SMP1322-004LF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMP1322-004LF CAD Model

Description

The SMP1322-004LF is a plastic packaged PIN diode designed for use in various RF and microwave applications. It is manufactured by Skyworks Solutions Inc.

Applications:

  • RF Switches: Used in RF switches to control signal paths.
  • Attenuators: Employed in attenuator circuits to reduce signal strength.
  • Limiters: Utilized in limiter circuits to protect sensitive components from high power levels.
  • Phase Shifters: Used in phase shifter circuits to adjust the phase of a signal.
  • Radar Systems: Found in radar systems for signal control and processing.

Features:

  • Low Insertion Loss: Minimizes signal loss when the diode is conducting.
  • High Isolation: Provides good isolation when the diode is in the off state.
  • Fast Switching Speed: Enables rapid switching between on and off states.
  • Plastic Package: Provides cost-effective packaging.
  • Lead-Free: Compliant with RoHS standards.

Benefits:

  • Improved Signal Quality: Low insertion loss maintains signal integrity.
  • Effective Signal Control: High isolation ensures precise signal routing.
  • Fast Response: Quick switching speed enables high-speed operation.
  • Cost-Effective: Plastic package reduces overall cost.
  • Environmentally Friendly: Lead-free construction complies with environmental regulations.

Additional Details:

The SMP1322-004LF has specific forward voltage, reverse voltage, and capacitance characteristics that should be considered in circuit design. The datasheet provides detailed information on these parameters and recommended operating conditions. It is crucial to use appropriate bias circuitry to control the diode's state. The thermal performance of the diode should be considered to prevent overheating, especially in high-power applications. Proper impedance matching is also essential for optimal performance. The specific package type (e.g., SOT-23, SOD-323) should be verified for compatibility with the assembly process.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2649 $58.2780
535+ $0.2174 $116.3090
825+ $0.2106 $173.7450
1,135+ $0.2037 $231.1995
1,470+ $0.1970 $289.5900
1,965+ $0.1766 $347.0190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess