EN
  • EN
  • DE

SMP1304-019LF

Part No SMP1304-019LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Description SOT 143 PIE ATTENUATOR (THREE CH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Skyworks Solutions Inc.
Packaging Reel - TR
Status Active
Diode Type PIN - PI Element
Voltage - Peak Reverse (Max) 200V
Capacitance @ Vr, F 0.3pF @ 30V, 1MHz
Resistance @ If, F 2 Ohm @ 100mA, 100MHz
Power Dissipation (Max) 250mW
Temperature Range - Operating -65°C to 150°C (TA)
Case / Package SOT-143
Win Source Part Number 1098567-SMP1304-019LF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP1304-019LF CAD Model

Description

The SMP1304-019LF is a PIN-PI element diode with a maximum peak reverse voltage of 200V and a power dissipation of 250mW.

  • Capacitance: 0.3pF @ 30V and 1MHz
  • Resistance: 2 Ohm @ 100mA and 100MHz
  • Category: discrete semiconductor products
  • Case/Package Size: SOT-143

You May Also Be Interested in

MACOM Technology Solutions
DIODE,PIN,CERAMIC_PKG,SI
Need more? Email Us
MACOM Technology Solutions
DIODE,SRD-CHIP-PACKAGE, E25
Need more? Email Us
MACOM Technology Solutions
SWITCH,RF,DFN, 0503 PKG
Need more? Email Us
MACOM Technology Solutions
SCHOTTKY DIODE,GAAS-BEAMLEAD,GB3
Need more? Email Us
General Semiconductor
RF PIN DIODE 100V DUAL CC SOT323
Lowest to $0.0874
MACOM Technology Solutions
ASSEMBLY,DIODE,PIN,PLASTIC,CK,LE
Need more? Email Us
MACOM Technology Solutions
RF DIODE PIN 200V 2.5W AXIAL
Need more? Email Us
MACOM Technology Solutions
DIODE,PIN-CHIP-PACKAGE, T83
Need more? Email Us
MACOM Technology Solutions
SCHOTTKY DIODE,BEAMLEAD, E25
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1206 $57.8880
1,170+ $0.0990 $115.8300
1,810+ $0.0959 $173.5790
2,490+ $0.0929 $231.3210
3,220+ $0.0898 $289.1560
4,315+ $0.0804 $346.9260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,720 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess