EN
  • EN
  • DE

SMP1321-075

Part No SMP1321-075
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Description Low Capacitance Plastic Packaged PIN Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 1252089-SMP1321-075
Manufacturer Homepage www.skyworksinc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP1321-075 CAD Model

Description

The SMP1321-075 from Skyworks Solutions Inc. is a silicon PIN diode designed for high-performance switch and attenuator applications. This diode features low insertion loss, high isolation, and excellent intermodulation distortion performance, making it suitable for use in a variety of RF and microwave systems.

Applications

  • Cellular base stations: Used in transmit/receive switches and attenuators to control signal paths.
  • Wireless infrastructure: Employed in infrastructure equipment to improve signal quality and manage power levels.
  • Test and measurement equipment: Utilized in RF test equipment for signal routing and calibration purposes.
  • Satellite communication systems: Found in satellite transceivers for switching and attenuating signals.
  • Radar systems: Used in radar front-end modules to control signal flow and protect sensitive components.

Features

  • Low insertion loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • High isolation: Provides excellent signal separation, preventing unwanted signal leakage.
  • Fast switching speed: Enables rapid switching between different signal paths.
  • Low capacitance: Reduces capacitive loading, improving high-frequency performance.
  • Surface mount package: Facilitates easy integration into compact circuit designs.

Benefits

  • Improved system performance: Low insertion loss and high isolation contribute to enhanced signal quality and reduced signal distortion.
  • Increased system reliability: Robust design ensures stable performance under varying operating conditions.
  • Simplified circuit design: Surface mount package simplifies assembly and reduces board space requirements.
  • Enhanced flexibility: Fast switching speed allows for dynamic control of signal paths.
  • Cost-effective solution: Provides excellent performance at a competitive price point.

Additional Details

The SMP1321-075 is housed in a small surface-mount package, making it suitable for high-density circuit board layouts. It is designed to operate over a wide frequency range, typically from 10 MHz to several GHz. The diode's low capacitance and series resistance contribute to its excellent high-frequency performance. It requires a bias voltage to control its switching state, and the appropriate bias circuitry should be designed to ensure optimal performance.

Technical Specifications:

  • Breakdown Voltage: Typically 50V
  • Capacitance @ -1V: Typically 0.4 pF
  • Series Resistance @ 10mA: Typically 1.5 Ohms
  • Operating Temperature: -65°C to +150°C

You May Also Be Interested in

MACOM Technology Solutions
SCHOTTKY DIODE,BEAMLEAD, E45-1
Need more? Email Us
MACOM Technology Solutions
RF DIODE PIN 200V 2.5W AXIAL
Need more? Email Us
MACOM Technology Solutions
SCHOTTKY DIODE,GAAS-BEAMLEAD,GB3
Need more? Email Us
MACOM Technology Solutions
COM SCHOTTKY-BEAMLEAD-PACKAGE, H
Need more? Email Us
MACOM Technology Solutions
DIODE,PIN,CERAMIC_PKG,SI
Need more? Email Us
MACOM Technology Solutions
LOW BAR POCKET TAPE SURMOUNT CHI
Need more? Email Us
MACOM Technology Solutions
SCHOTTKY DIODE,BEAMLEAD, E25
Need more? Email Us
Infineon Technologies
BAR 64-03W E6327 Infineon Technologies PIN Diodes Silicon PIN Diode 150V 100mA datasheet, inventory, & pricing.
Need more? Email Us
MACOM Technology Solutions
RF DIODE PIN 400V 5W 16HQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess