EN
  • EN
  • DE

SMP1343-007

Part No SMP1343-007
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Category Discrete Semiconductor Products
Family RF Diodes
Win Source Part Number 191084-SMP1343-007
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP1343-007 CAD Model

Description

The SMP1343-007 is a silicon PIN diode designed for high-performance switch and attenuator applications from Skyworks Solutions Inc. This diode is known for its low insertion loss, high isolation, and relatively fast switching speed, making it ideal for RF and microwave circuit designs. It is commonly used in wireless communication systems and test equipment.

Applications

  • Wireless communication systems
  • RF switches
  • Attenuators
  • Phase shifters
  • Test and measurement equipment

Features

  • Low insertion loss: Minimizes signal attenuation when the diode is in the on-state, preserving signal strength.
  • High isolation: Provides excellent signal isolation in the off-state, preventing unwanted signal leakage.
  • Fast switching speed: Enables rapid switching between different circuit configurations.
  • Low capacitance: Reduces signal distortion and enhances high-frequency performance.
  • Surface mount package: Facilitates easy assembly and integration into printed circuit boards (PCBs).
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved system performance: The low insertion loss and high isolation characteristics of the SMP1343-007 lead to better signal integrity and overall system performance.
  • Reduced signal distortion: The low capacitance minimizes signal distortion, ensuring accurate signal transmission.
  • Faster switching speeds: Allows for quicker transitions between different circuit states, enhancing system responsiveness.
  • Simplified assembly: The surface mount package simplifies assembly and reduces manufacturing costs.
  • Reliable operation: Designed for reliable operation in demanding RF and microwave environments.

Additional Details

The SMP1343-007 is typically used in series or shunt configurations to control RF signal flow. Its controlled electrical characteristics, such as forward resistance and reverse breakdown voltage, ensure consistent performance across different applications. The small surface mount package makes it suitable for high-density circuit designs.

Technical Specifications (Typical):

  • Forward Resistance: 1.2 Ohms (at 10mA)
  • Reverse Breakdown Voltage: 60V
  • Capacitance: 0.3 pF

You May Also Be Interested in

Infineon Technologies
BAR 63-02L E6327 Infineon Technologies PIN Diodes Silicon PIN Diodes datasheet, inventory, & pricing.
Need more? Email Us
MACOM Technology Solutions
DIODE,SRD-GLASS,T86 PACKAGE
Need more? Email Us
MACOM Technology Solutions
RF DIODE PIN 400V 5W 16HQFN
Need more? Email Us
MACOM Technology Solutions
HMIC,SURMOUNT,PIN
Need more? Email Us
MACOM Technology Solutions
SCHOTTKY DIODE,BEAMLEAD, E45-1
Need more? Email Us
MACOM Technology Solutions
DIODE,PIN,PLASTIC,LEADFREE
Lowest to $0.5724
General Semiconductor
RF PIN DIODE 100V DUAL CC SOT323
Lowest to $0.0874
MACOM Technology Solutions
DIODE,PIN,PLASTIC,STR,LEADFREE
Need more? Email Us
MACOM Technology Solutions
COM SCHOTTKY-BEAMLEAD-PACKAGE, H
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $138.0468 $138.0468
2+ $133.4452 $266.8904
3+ $119.6407 $358.9221
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess