EN
  • EN
  • DE
  • IT

SMP1352-005LF

Part No SMP1352-005LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Description DIODE PIN 200V 150MA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Skyworks Solutions Inc.
Packaging Reel - TR
Diode Type PIN - 1 Pair Series Connection
Voltage - Peak Reverse (Maximum) 200V
Capacitance @ Vr, F 0.35pF @ 20V, 1MHz
Resistance @ If, F 1.35 Ohm @ 100mA, 100MHz
Power Dissipation (Maximum) 250mW
Operating Temperature Range -65°C ~ 150°C (TA)
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Manufacturer Homepage www.skyworksinc.com
Win Source Part Number 749364-SMP1352-005LF
Popularity Medium
Supply and Demand Status Balance
Family Name SMP1352-005
Introduction Date May 30, 1999
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SMP1352-005LF CAD Model

Description

The electronic component with Id 653802 is a product manufactured by Skyworks Solutions Inc.

  • Win Source Part Number: 749364-SMP1352-005LF
  • Product Type: Discrete Semiconductor Product
  • Family: SMP1352-005
  • Package Type: TO-236-3, SC-59, SOT-23-3
  • Diode Type: PIN - 1 Pair Series Connection
  • Capacitance: 0.35pF @ 20V, 1MHz
  • Resistance: 1.35 Ohm @ 100mA, 100MHz
  • Manufacturer's Homepage: www.skyworksinc.com
  • Maximum Power Dissipation: 250mW
  • Maximum Voltage - Peak Reverse: 200V
  • Introduction Date: May 30, 1999
  • Estimated EOL Date: 2026
  • ECCN: EAR99
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE RF SWITCH 30V 100MA ESC
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $0.2884
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $0.2427
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $2.7217
Toshiba Semiconductor and Storage
SWITCHING DIODE 30V 2 USC
Lowest to $0.1379
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.3608
Vishay
DIODE RF PIN 30V 50MA MINIMELF
Lowest to $0.2264
M/A-Com Technology Solutions
Limiter PIN Diodes | RF DIODE PIN 50V CHIP
Lowest to $4.5768
M/A-Com Technology Solutions
PIN Diode Chips | RF DIODE PIN 250V DIE
Lowest to $4.3490

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess