EN
  • EN
  • DE

SMV1104-91G

Part No SMV1104-91G
Manufacturer Skyworks Solutions Inc.
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Category Discrete Semiconductor Products
Family Variable Capacitance Diodes(Varicaps,Varactors)
Win Source Part Number 191118-SMV1104-91G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMV1104-91G CAD Model

Description

The SMV1104-91G is a silicon PIN diode limiter manufactured by Skyworks Solutions Inc. It's designed to protect sensitive receiver components from high-power signals in various RF and microwave applications. This limiter provides a robust defense against excessive power, preventing damage to low-noise amplifiers (LNAs), mixers, and other critical parts of the receiver chain. Key features of the SMV1104-91G include low insertion loss, fast response time, and high power handling capability, making it ideal for demanding applications where signal integrity and component reliability are paramount.

Applications:

  • Receiver Protection: Used to safeguard sensitive receiver front-ends from high-power signals that could cause damage or degradation.
  • Radar Systems: Implemented in radar receivers to limit strong reflected signals, protecting sensitive components and improving system performance.
  • Communication Systems: Employed in communication receivers to prevent overload and interference from strong incoming signals.
  • Electronic Warfare (EW) Systems: Integrated into EW receivers to provide self-protection against high-power threats and jamming signals.
  • Test and Measurement Equipment: Protects sensitive measurement instruments from damage due to high-power signals and transient events.

Features:

  • Low Insertion Loss: Minimizes signal attenuation, preserving the receiver's sensitivity and dynamic range.
  • High Isolation: Provides significant attenuation of high-power signals, ensuring effective limiting action and protecting downstream components.
  • Fast Response Time: Quickly limits the power of incoming signals, preventing damage from transient events and pulsed signals.
  • Low Capacitance: Reduces impedance mismatch, improving performance at high frequencies and minimizing signal reflections.
  • Surface Mount Package: Facilitates automated assembly, reduces manufacturing costs, and enables compact system designs.
  • RoHS Compliant: Meets environmental regulations, ensuring compliance with global standards for hazardous substances.

Benefits:

  • Enhanced Receiver Reliability: Protects sensitive receiver components from damage, extending their operational lifespan and reducing maintenance costs.
  • Improved System Performance: Ensures reliable system operation by preventing overload and interference, leading to more accurate data acquisition and signal processing.
  • Increased Dynamic Range: Allows the receiver to handle a wider range of signal strengths without distortion or damage, improving overall system performance.
  • Simplified Circuit Design: The compact surface-mount package simplifies integration into various receiver architectures, reducing design complexity and time to market.
  • Reduced System Size: The small form factor of the device contributes to smaller and more compact system designs, enabling integration into portable and space-constrained applications.

Additional Details:

The SMV1104-91G operates across a broad frequency range, typically from 50 MHz to several GHz. Precise limiting threshold and insertion loss characteristics are detailed in the Skyworks datasheet. Proper biasing and impedance matching are crucial for optimal performance. Consult the datasheet for key parameters such as breakdown voltage, capacitance, and series resistance. This device is frequently used in applications where robust and dependable receiver protection is critical. The fast response time is particularly important in scenarios involving pulsed radar or other short-duration signals. The surface-mount package enables high-density board assembly, which is essential for minimizing system size and weight in modern electronic designs.

You May Also Be Interested in

MACOM Technology Solutions
DIODE,VARACTOR,BONDED,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $78.0713
MACOM Technology Solutions
VARACTOR,CK,SOT23,LEAD-FREE,PLAS
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V SINGLE USC
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS CHIP IN WAFFLE PAC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess