EN
  • EN
  • DE

SMV1233-001

Part No SMV1233-001
Manufacturer Skyworks Solutions Inc.
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Category Discrete Semiconductor Products
Family Variable Capacitance Diodes(Varicaps,Varactors)
Win Source Part Number 191152-SMV1233-001
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMV1233-001 CAD Model

Description

The SMV1233-001 from Skyworks Solutions Inc. is a silicon PIN diode designed for various RF and microwave control applications. This diode is commonly used as a current-controlled resistor in attenuators, switches, and other RF circuits. Its key features include low forward resistance, fast switching speed, and excellent linearity, making it suitable for demanding RF environments.

Applications:

  • RF Attenuators: Used in variable and step attenuators for signal level control.
  • RF Switches: Employed in RF switches for signal routing and selection.
  • Phase Shifters: Integrated into phase shifters for adjusting the phase of RF signals.
  • Limiter Circuits: Used in limiter circuits to protect sensitive receiver components from high-power signals.
  • Radar Systems: Utilized in radar systems for signal control and processing.

Features:

  • Low Forward Resistance: Minimizes insertion loss in RF circuits.
  • Fast Switching Speed: Enables rapid switching in RF switch applications.
  • Silicon PIN Diode Technology: Offers high reliability and performance.
  • Low Capacitance: Reduces signal loading and improves high-frequency performance.
  • Surface Mount Package: Facilitates easy assembly onto printed circuit boards.

Benefits:

  • Improved RF Performance: Low forward resistance and low capacitance contribute to enhanced signal integrity and reduced insertion loss.
  • High Switching Speed: Enables fast and efficient signal routing in RF switches, improving system response time.
  • Increased System Reliability: The robust silicon PIN diode technology ensures stable and reliable operation over a wide range of operating conditions.
  • Simplified Circuit Design: The surface mount package simplifies PCB layout and assembly, reducing manufacturing costs and time.
  • Versatile Applications: Suitable for a broad range of RF and microwave applications, providing flexibility in design and implementation.

The SMV1233-001 is designed to operate over a wide frequency range, making it suitable for use in various RF and microwave systems. Its electrical characteristics are optimized for low distortion and high linearity, ensuring accurate signal control. The diode's performance is highly dependent on the bias current applied, allowing for fine-tuning of the attenuation or switching characteristics. This makes it a versatile component for a variety of applications.

You May Also Be Interested in

MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS,ODS-120
Need more? Email Us
MACOM Technology Solutions
DIODE,GAASVARACTOR,1.25GAMMA
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS CHIP IN WAFFLE PAC
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,HYPER,MGV-075-10-
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,SOT23,LEAD-FREE,PLAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,PLASTIC
Need more? Email Us
MACOM Technology Solutions
COM GAAS VARACTOR-PKG, 0805-2X
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3218 $57.9240
440+ $0.2640 $116.1600
680+ $0.2559 $174.0120
935+ $0.2476 $231.5060
1,210+ $0.2393 $289.5530
1,615+ $0.2146 $346.5790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess