EN
  • EN
  • DE
  • IT

SMV1233-004LF

Part No SMV1233-004LF
Manufacturer Skyworks Solutions Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1302+
Reference case SOT-23
Manufacturer Skyworks Solutions Inc.
Manufacturer Homepage www.skyworksinc.com
Win Source Part Number 727059-SMV1233-004LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMV1233-004LF CAD Model

Description

The SMV1233-004LF is a silicon hyperabrupt junction varactor diode manufactured by Skyworks Solutions Inc. This varactor diode is designed for voltage-controlled oscillator (VCO), tunable filter, and phase shifter applications in wireless communication systems. It offers a wide tuning range, high Q-factor, and low series resistance, making it ideal for high-performance RF and microwave circuits. The SMV1233-004LF is available in a small surface-mount package, facilitating high-density circuit designs.

Applications:

  • Voltage-controlled oscillators (VCOs)
  • Tunable filters
  • Phase shifters
  • Wireless communication systems
  • RF and microwave circuits

Features:

  • Silicon hyperabrupt junction
  • Wide tuning range
  • High Q-factor
  • Low series resistance
  • Small surface-mount package
  • RoHS compliant

Benefits:

  • Precise frequency control in VCOs
  • Flexible filter design with tunable filters
  • Accurate phase adjustment in phase shifters
  • Improved signal performance in wireless communication systems
  • Compact design for high-density applications

Additional Details:

The SMV1233-004LF's hyperabrupt junction provides a large capacitance change with respect to voltage. Its high Q-factor minimizes losses in tuned circuits, enhancing signal integrity. The diode’s low series resistance further reduces signal attenuation. The surface-mount package allows for automated assembly and minimizes parasitic inductance and capacitance. The varactor diode's electrical characteristics, including capacitance range, Q-factor at specific frequencies, and reverse voltage, are optimized for performance in RF and microwave applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.1306 $67.8360
140+ $0.9275 $129.8500
220+ $0.8990 $197.7800
300+ $0.8693 $260.7900
385+ $0.8409 $323.7465
515+ $0.7542 $388.4130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess