EN
  • EN
  • DE
  • IT

SMV1234-011LF

Part No SMV1234-011LF
Manufacturer Skyworks Solutions Inc.
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VARACTOR 15V 20MA SOD-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Skyworks Solutions Inc.
Packaging Reel - TR
Status Active
Capacitance @ Vr, F 2pF @ 6V, 50MHz
Capacitance Ratio 3.4
Capacitance Ratio Condition C1/C6
Voltage - Peak Reverse (Max) 15V
Diode Type Single
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 029477-SMV1234-011LF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMV1234-011LF CAD Model

Description

The SMV1234-011LF is a silicon PIN diode designed for use as a variable attenuator or switch in RF and microwave applications. Manufactured by Skyworks Solutions Inc., this diode offers a low forward resistance and low capacitance, making it suitable for applications requiring high isolation and low insertion loss.

Applications

  • Variable attenuators in receiver front ends
  • RF switches in communication systems
  • Phase shifters
  • Voltage-controlled oscillators (VCOs)
  • Radar systems

Features

  • Low forward resistance
  • Low capacitance
  • High isolation
  • Low insertion loss
  • Surface mount package

Benefits

  • Improved signal control: Allows for precise adjustment of signal levels in RF circuits.
  • Enhanced system performance: Minimizes signal loss and maximizes isolation.
  • Compact design: Surface mount package enables integration into small form factor devices.
  • Reliable operation: Provides stable and consistent performance over a wide range of operating conditions.
  • Simplified circuit design: Easy to implement in various RF and microwave circuits.

Additional Details

The SMV1234-011LF typically comes in a small surface-mount package, facilitating automated assembly processes. Its electrical characteristics, such as forward resistance and capacitance, are carefully controlled to ensure predictable performance in various circuit configurations. This PIN diode is often used in applications where precise control of RF signals is crucial, such as in wireless communication systems and test equipment.

Detailed specifications for the SMV1234-011LF, including its operating frequency range, bias voltage requirements, and power handling capabilities, can be found in the manufacturer's datasheet. It is essential to consult the datasheet for accurate design and implementation.

You May Also Be Interested in

NXP / Nexperia
DIODE VHF VAR CAP 32V SOD523
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,GAAS 1.5
Need more? Email Us
MACOM Technology Solutions
COM GAAS VARACTOR-PKG, 0805-2X
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,STRIPLINE,
Need more? Email Us
NXP / Nexperia
Varactor Diodes VHF VAR CAP 32V
Lowest to $0.0758
NXP / Nexperia
DIODE VARACTOR 32V SNGL SOD-523
Lowest to $0.1631
MACOM Technology Solutions
GAAS VARACTOR, PKG- P55
Need more? Email Us
MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,GAAS CHIP 1.25
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5685 $59.1165
21+ $5.3896 $113.1816
33+ $5.2211 $172.2963
45+ $5.0527 $227.3715
58+ $4.8843 $283.2894
77+ $4.3790 $337.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess