EN
  • EN
  • DE

SMV1250-001

Part No SMV1250-001
Manufacturer Skyworks Solutions Inc.
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Category Discrete Semiconductor Products
Family Variable Capacitance Diodes(Varicaps,Varactors)
Win Source Part Number 191181-SMV1250-001
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMV1250-001 CAD Model

Description

The SMV1250-001 is a silicon PIN diode from Skyworks Solutions Inc., optimized for use in RF and microwave switching and attenuation applications. It is designed to provide low insertion loss and high isolation, making it suitable for high-performance communication systems and test equipment.

Applications:

  • RF and Microwave Switches: Used in switches to route signals in various applications.
  • Variable Attenuators: Employed in circuits where signal level adjustment is needed.
  • Phase Shifters: Can be incorporated into phase shifting networks.
  • Test and Measurement Equipment: Used in signal generators and analyzers.
  • Military Communication Systems: Found in radio front ends and switching matrices.

Features:

  • Low Insertion Loss: Minimizes signal attenuation when the diode is in the on-state.
  • High Isolation: Provides effective signal blocking when the diode is in the off-state.
  • Fast Switching Speed: Enables rapid switching between on and off states.
  • Surface Mount Package: Allows for efficient PCB assembly.
  • High Power Handling Capability: Can withstand moderate levels of RF power.

Benefits:

  • Improved System Performance: Low insertion loss and high isolation contribute to better signal quality.
  • Precise Signal Control: Facilitates accurate adjustment of signal levels.
  • Reduced Power Consumption: Efficient switching minimizes power dissipation.
  • Compact Design: Surface mount package allows for smaller and more compact circuits.
  • Enhanced Reliability: Robust construction ensures stable and consistent performance.

The SMV1250-001 is manufactured using advanced silicon PIN diode technology, which provides excellent RF performance characteristics. Its low capacitance and series resistance contribute to its low insertion loss and high isolation. The device is housed in a small surface mount package, making it suitable for high-density circuit designs. Skyworks provides detailed datasheets that include comprehensive electrical specifications and application information to assist designers in effectively utilizing the SMV1250-001. The diode’s consistent performance and reliability make it suitable for use in critical applications where precise control of RF signals is essential. It is designed to operate over a wide temperature range, ensuring reliable performance under various environmental conditions. This PIN diode is a versatile component for RF and microwave engineers designing circuits that require switching and attenuation functions.

You May Also Be Interested in

MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,CHIP-PACKAGE, 080
Need more? Email Us
MACOM Technology Solutions
DIODE, VARACTOR, GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,HYPER,MGV-075-10-
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V SINGLE USC
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS HYPER CHIP; 1.0 GA
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess