EN
  • EN
  • DE
  • IT

MA46603-276

Part No MA46603-276
Manufacturer MACOM Technology Solutions
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE,VARACTOR,ABRUPT,GAAS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Capacitance @ Vr, F 0.6pF @ 4V, 1MHz
Capacitance Ratio 2.8
Capacitance Ratio Condition C0/C30
Voltage - Peak Reverse (Max) 30 V
Diode Type Single
Q @ Vr, F 6500 @ 4V, 50MHz
Operating Temperature -65°C ~ 175°C
Mounting Type Surface Mount
Package / Case 2-SMD, Flat Leads
Supplier Device Package ODS-276
Ultra Librarian 3D Model Ultra Librarian MA46603-276 CAD Model

Description

NULL

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR GAAS CHIP IN WAFFLE PAC
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
MACOM Technology Solutions
SOLDERABLE GAAS CONSTANT GAMMA F
Need more? Email Us
Infineon Technologies
DIODE VARACTOR 10V SNGL PG-SC79
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS,ODS-120
Need more? Email Us
NXP / Nexperia
DIODE VHF VAR CAP 32V SOD523
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess