EN
  • EN
  • DE

SMV1408-001LF

Part No SMV1408-001LF
Manufacturer Skyworks Solutions Inc.
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description IC DIODE VARACTOR SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Obsolete
Capacitance @ Vr, F 2.11pF @ 4V, 50MHz
Capacitance Ratio 4.1
Capacitance Ratio Condition C0/C30
Voltage - Peak Reverse (Max) 30 V
Diode Type Single
Q @ Vr, F 2900 @ 4V, 50MHz
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Standard Package 3,000 pcs
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 669551-SMV1408-001LF
Ultra Librarian 3D Model Ultra Librarian SMV1408-001LF CAD Model

Description

The Skyworks Solutions Inc. SMV1408-001LF is a Variable Capacitance Diode.

  • Category: Discrete Semiconductor Products
  • Type: Varicap / Varactor Diode
  • Configuration: Single
  • Capacitance: 2.11pF @ 4V, 50MHz
  • Peak Reverse Voltage: 30V
  • Capacitance Ratio: 4.1 (C0/C30)
  • Q Value: 2900 @ 4V, 50MHz
  • Package: TO-236-3, SC-59, SOT-23-3
  • Supplier Device Package: SOT-23-3
  • Operating Temperature Range: -55°C to 125°C
  • HTSUS Code: 8541.10.0080
  • Status: Obsolete

You May Also Be Interested in

Infineon Technologies
VARIABLE CAPACITANCE DIODE
Lowest to $0.0915
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $1.9427
M/A-Com Technology Solutions
DIODE,VARACTOR,PLASTIC,CK,LEADFR
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.0335
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.1305
M/A-Com Technology Solutions
VARACTOR, PLASTIC, LEAD-FREE, SO
Lowest to $1.1609
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $1.9196
M/A-Com Technology Solutions
VARACTOR, PLASTIC, LEAD-FREE
Lowest to $1.1609
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,443 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess