EN
  • EN
  • DE
  • IT

SMV2022-219

Part No SMV2022-219
Manufacturer Skyworks Solutions Inc.
Description Hyperabrupt Varactor, Single, Ceramic Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Bulk
Win Source Part Number 1140686-SMV2022-219
Categories Custom Parts
Manufacturer Skyworks Solutions Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMV2022-219 CAD Model

Description

The Skyworks Solutions Inc. SMV2022-219 is a silicon hyperabrupt junction varactor diode designed for voltage-variable capacitance applications. It's part of Skyworks' extensive portfolio of RF and microwave components, known for their high performance and reliability.

Applications:

  • Voltage-controlled oscillators (VCOs): Used to tune the frequency of oscillators in wireless communication systems.
  • Tunable filters: Adjusts the center frequency of filters in radio receivers and transmitters.
  • Phase shifters: Controls the phase of RF signals in radar systems and communication networks.
  • Matching networks: Optimizes impedance matching in RF circuits.
  • Frequency multipliers: Generates higher-frequency signals from lower-frequency sources.

Features:

  • Hyperabrupt junction: Provides a large capacitance change with a small voltage variation.
  • High tuning ratio: Offers a wide tuning range for VCOs and other applications.
  • Low series resistance: Minimizes signal loss and improves circuit performance.
  • High Q factor: Reduces losses and improves the selectivity of tuned circuits.
  • Small package size: Allows for compact designs and efficient use of board space.

Benefits:

  • Wide tuning range: Enables flexible frequency control in VCOs and tunable filters.
  • Improved performance: High Q factor and low series resistance enhance the performance of RF circuits.
  • Reduced size: Small package allows for miniaturization of RF systems.
  • Lower power consumption: Efficient tuning reduces power consumption in portable devices.
  • Increased reliability: Robust design and manufacturing processes ensure reliable operation.

Additional Details:

The specific capacitance range, tuning voltage, and Q factor of the SMV2022-219 should be confirmed in the datasheet. Varactor diodes are crucial components in many RF and microwave circuits where precise frequency control is required. The 219 suffix may denote a specific binning or manufacturing variation. This diode is typically used in applications requiring a variable capacitor controlled by voltage, such as VCO's and tunable filters.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess