EN
  • EN
  • DE

GPM80-28

Part No GPM80-28
Manufacturer SL Power Electronics Manufacture of Condor/Ault Brands
Catalog External/Internal (Off - Board) AC DC Converters
Description AC/DC CONVERTER 28V 80W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - External/Internal (Off-Board)
Manufacturer SL Power Electronics Manufacture of Condor/Ault Brands
Status Obsolete(EOL)
Type Open Frame
Number of Outputs 1
Voltage - Input 85 to 264 VAC
Nominal Output Voltage 1 28V
Current - Output (Max) 2.9A
Power (Watts) 80W (110W Forced Air)
Applications Medical
Efficiency 70%
Temperature Range - Operating 0°C to 50°C (With Derating)
Features Adjustable Output, Remote Sense, Universal Input
Mounting Chassis Mount
Minimum Load Required No
Approvals CE, cURus, TUV
Win Source Part Number 210181-PM8028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GPM80-28 CAD Model

Description

The SL Power Electronics Manufacture of Condor/Ault Brands PM8028 power supply is a high-quality electronic component that is commonly used in various applications.

  • Description: This 80W (110W Forced Air) open frame power supply features an adjustable output, remote sense, and universal input.
  • Approvals: It has approvals of CE, cURus, TUV and is suitable for medical applications.
  • Mounting: This power supply has a chassis mount and a voltage input of 85 to 264 VAC.
  • Output: It has a single output and a maximum output current of 2.9A.
  • Efficiency: This power supply has an efficiency of 70% and does not require a minimum load.
  • Supply and Demand: and a limited supply and demand status.

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC/DC CONVERTER 5V 24V 150W
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER 5V +/-12V 25W / Open Frame AC DC Converters 3 Output 5V 12V -12V 85 ~ 264 VAC, 110 ~ 370 VDC Input
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 12V 300W
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER 5V / Enclosed AC DC Converters 1 Output 5V 85 ~ 264 VAC Input
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 3.3V 300W
Need more? Email Us
XP Power
AC/DC CONVERTER 5V +/-15V 60W / Open Frame AC DC Converters 3 Output 5V 15V -15V 90 ~ 264 VAC Input
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 300W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 5V 100W / Open Frame, Conformal Coated AC DC Converters 1 Output 5V 85 ~ 265 VAC, 120 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 150W
Lowest to $41.7162

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess