EN
  • EN
  • DE
  • IT

30WQ03FNTR

Part No 30WQ03FNTR
Manufacturer SMC Diode Solutions
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer SMC Diode Solutions
Packaging Reel package
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 30V
Voltage - Forward (Vf) (Maximum) @ If 450mV @ 3A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 2mA @ 30V
Capacitance @ Vr, F 290pF @ 5V, 1MHz
Mounting SMD
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Package DPAK
Operating Temperature - Junction -40°C ~ 150°C
Win Source Part Number 763129-30WQ03FNTR
Popularity Medium
Supply and Demand Status Limited
Family Name 30WQ03FN
ECCN EAR99
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian 30WQ03FNTR CAD Model

Description

The SMC Diode Solutions 763129-30WQ03FNTR is a Schottky diode that can handle a maximum forward voltage of 450mV at 3A and a maximum DC reverse voltage of 30V.

  • Reverse Leakage Current: 2mA @ 30V
  • Capacitance: 290pF @ 5V, 1MHz
  • Operating Temperature Range: -40°C to 150°C
  • Package: TO-252-3, DPak (2 Leads + Tab), SC-63
  • Fast Recovery Speed: 200mA (Io)
  • Category: Discrete Semiconductor Products

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1KV 2A SOD123F / Diode 1000 V 2A Surface Mount SOD-123F
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 60V 16A ITO220AC / Diode 60 V 16A Through Hole ITO-220AC
Need more? Email Us
Comchip Technology
DIODE GEN PURP 200V 1A SOD123F / Diode 200 V 1A Surface Mount SOD-123F
Lowest to $0.0700
Vishay
DIODE GEN PURP 200V 4A TO277A / Diode 200 V 4A Surface Mount TO-277A (SMPC)
Lowest to $0.8391
Taiwan Semiconductor
DIODE GEN PURP 100V 16A ITO220AC / Diode 100 V 16A Through Hole ITO-220AC
Need more? Email Us
Vishay
DIODE GEN PURP 1.2KV 30A TO247AD / Diode 1200 V 30A Through Hole TO-247AD
Lowest to $21.3928
Comchip Technology
DIODE GEN PURP 800V 1A SOD123F / Diode 800 V 1A Surface Mount SOD-123F
Need more? Email Us
Vishay
DIODE GEN PURP 1.2KV 45A TO247AD / Diode 1200 V 45A Through Hole TO-247AD
Lowest to $4.0420
Taiwan Semiconductor
DIODE SCHOTTKY 40V 1A DO214AC / Diode 40 V 1A Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess