EN
  • EN
  • DE

LMV120-30

Part No LMV120-30
Manufacturer SMC Diode Solutions
Catalog Industrial Equipment
Description Smc Lmu No Size Rakit/accessory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1029986-LMV120-30
Categories Industrial Equipment
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMV120-30 CAD Model

Description

The LMV120-30 is an industrial equipment manufactured by SMC Diode Solutions. The Win Source part number for this product is 1029986-LMV120-30. The device is designed for voltage regulation and has a low dropout voltage of 300mV @ 100mA.

  • Win Source Part Number: 1029986-LMV120-30
  • Voltage Regulation: Yes
  • Dropout Voltage: 300mV @ 100mA
  • Package: SOT-23
  • Popularity: Low

You May Also Be Interested in

Molex, LLC
32W47 W/25FT 12/3 SOW CORD
Need more? Email Us
Omron
RPS12E
Need more? Email Us
3M
KEYBOARD PLATFORM ADJUSTABLE KP2
Need more? Email Us
Omron
SCL10(X)
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Schneider Electric
HARMONY XAC, PENDANT CONTROL STA
Need more? Email Us
Schneider Electric
HARMONY XALD, XALK, EMPTY CONTRO
Need more? Email Us
Omron
SCL10(S)
Need more? Email Us
Molex, LLC
OUTLET BOX 2-DUPLEX 5-15 W-PROOF
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess