EN
  • EN
  • DE

LVP50-16A-1

Part No LVP50-16A-1
Manufacturer SMC Diode Solutions
Catalog Industrial Equipment
Description Smc Lvq Other Size Rating
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104042-LVP50-16A-1
Categories Industrial Equipment
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LVP50-16A-1 CAD Model

Description

The SMC Diode Solutions LVP50-16A-1 is a Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching. This device offers a high surge capability in a compact package.

Applications

  • Power supplies
  • Industrial control systems
  • Telecommunication equipment
  • Consumer electronics
  • Automotive electronics

Features

  • High surge current capability
  • Low clamping voltage
  • Fast response time
  • AEC-Q101 qualified
  • RoHS compliant

Benefits

  • Effective transient voltage protection: The LVP50-16A-1 effectively clamps transient voltages, preventing damage to downstream components.
  • Improved system reliability: By protecting against voltage surges, the TVS diode increases the overall reliability of the system.
  • Compact size: The small package size allows for easy integration into space-constrained designs.
  • Automotive-grade quality: AEC-Q101 qualification ensures high reliability in automotive applications.

Additional Details

The LVP50-16A-1 has a standoff voltage of 16V, peak pulse power dissipation of 500W and a clamping voltage of around 26.6V at a peak pulse current of 19A. The device is designed for unidirectional protection and is available in a SOD-123 package. This TVS diode is designed to protect downstream electronics from harmful voltage spikes that may occur in the electronics system and provides a high reliability and excellent performance. The device is designed to protect against lightning strikes, ESD and switching transients, and is an integral part of the overall protection of the application.

You May Also Be Interested in

Schneider Electric
PROTECTIVE CABLE SLEEVE - XAC-A
Need more? Email Us
Omron
SCL10(X)
Need more? Email Us
Schneider Electric
PROTECTIVE CABLE SLEEVE - XAC-A
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Omron
SBL13(B)
Need more? Email Us
Omron
RPS11A
Need more? Email Us
3M
KEYBOARD PLATFORM ADJUSTABLE KP2
Need more? Email Us
Molex, LLC
RUB BOX FOR WPROOF OUTLET BOX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess