The MBF100-520N is a single-phase bridge rectifier manufactured by SMC Diode Solutions. It is designed to convert alternating current (AC) to direct current (DC) for various electronic applications. This rectifier features a compact size and robust construction, making it suitable for demanding environments.
Applications:
- Power supplies for electronic equipment
- Battery chargers
- AC to DC converters
- Motor drives
- Uninterruptible Power Supplies (UPS)
Features:
- High surge current capability
- High forward current capability
- Low forward voltage drop
- Compact size
- High reliability
Benefits:
- Efficient AC to DC conversion
- Stable and reliable performance
- Easy to integrate into existing circuits
- Provides protection against voltage spikes and surges
- Long operational lifespan
Specifications:
The MBF100-520N has a maximum repetitive peak reverse voltage of 200V and a maximum average forward rectified current of 10A. Its surge current capability is 150A. The operating junction temperature range is -55°C to +150°C. It is available in a MBF package. This device is RoHS compliant.