EN
  • EN
  • DE

MBR160HW

Part No MBR160HW
Manufacturer SMC Diode Solutions
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60V 1A SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000008-MBR160HW
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 720mV @ 1A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 300µA @ 60V
Capacitance @ Vr, F 30pF @ 5V, 1MHz
Grade -
Mounting Type Surface Mount
Package / Case SOD-123
Supplier Device Package SOD-123
Operating Temperature - Junction -55°C ~ 125°C
Manufacturer SMC Diode Solutions
Category Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Speed Fast Recovery =< 500ns, > 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 720 mV @ 1 A
Base Product Number MBR160
Ultra Librarian 3D Model Ultra Librarian MBR160HW CAD Model

Description

The MBR160HW is a Schottky Barrier Rectifier from SMC Diode Solutions. It is designed for high-efficiency rectification and fast switching applications. This rectifier is commonly used in power supplies, inverters, and other power electronic circuits to provide efficient and reliable performance.

Applications:

  • Switching Power Supplies: Used as a rectifier in SMPS to improve efficiency and reduce switching losses.
  • Inverters: Employed in solar inverters and DC-AC inverters for efficient power conversion.
  • Freewheeling Diodes: Used to protect inductive loads from voltage spikes.
  • Polarity Protection: Provides reverse polarity protection in various electronic circuits.
  • High-Frequency Rectification: Suitable for high-frequency rectification applications.

Features:

  • Schottky Barrier Technology: Provides fast switching speed and low forward voltage drop.
  • High Current Capability: Capable of handling high forward current.
  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • High Surge Capability: Withstands high surge currents without damage.
  • Guard Ring Structure: Improves surge voltage protection.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits:

  • High Efficiency: Reduces power losses and improves overall system efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Reliable Performance: Provides consistent and dependable rectifier operation.
  • Robust Construction: Ensures long-term reliability and performance.
  • Environmentally Friendly: Complies with RoHS standards.

Additional Details:

The MBR160HW has a maximum repetitive peak reverse voltage (VRRM) of 60V and a maximum average forward current (IF(AV)) of 16A. The forward voltage drop (VF) is typically around 0.7V at rated current. It is available in a DO-247AD package. The operating junction temperature range is typically -65°C to +150°C. The device is designed to minimize reverse leakage current. The surge current rating is 150A. The heat sink requirements depend on the application, ensuring proper heat dissipation is essential for reliable operation. The low forward voltage drop helps to reduce power dissipation and thermal stress on the device.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5736 $51.6240
215+ $0.4706 $101.1790
330+ $0.4559 $150.4470
455+ $0.4412 $200.7460
590+ $0.4265 $251.6350
785+ $0.3824 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess