EN
  • EN
  • DE

MBR40100WT

Part No MBR40100WT
Manufacturer SMC Diode Solutions
Catalog Diodes, Rectifiers - Arrays
Description SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 100V TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer SMC Diode Solutions
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 100V
Voltage - Forward (Vf) (Maximum) at If 880mV at 20A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 1mA at 100V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247AD
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1216136-MBR40100WT
Manufacturer Homepage www.smc-diodes.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBR40100WT CAD Model

Description

The MBR40100WT is a Schottky Barrier Rectifier manufactured by SMC Diode Solutions. It is designed for high-efficiency rectification and fast switching applications. This device is commonly used in power supplies, inverters, and as a free-wheeling diode in inductive circuits.

Applications

  • Switching Power Supplies: Used as a rectifier to convert AC to DC with high efficiency.
  • High-Frequency Inverters: Employed in inverters to provide fast switching and low forward voltage drop.
  • DC-DC Converters: Used for voltage conversion in DC-DC converter circuits.
  • Polarity Protection Applications: Implemented to protect circuits from reverse polarity connections.
  • Free-Wheeling Diode in Inductive Loads: Provides a path for current flow when an inductive load is switched off, preventing voltage spikes.
  • Solar Power Systems: Used in solar panel systems for efficient power conversion.

Features

  • High Surge Current Capability: Can withstand high surge currents, making it suitable for demanding applications.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Switching Speed: Offers fast reverse recovery time for efficient switching.
  • Guard Ring for Transient Protection: Provides protection against voltage transients.
  • High Junction Temperature Capability: Can operate at high junction temperatures.
  • RoHS Compliant: Complies with RoHS standards for environmental protection.
  • Halogen-Free: Does not contain halogenated compounds.

Benefits

  • Improved Efficiency: Low forward voltage drop and fast switching speed enhance the efficiency of power conversion.
  • Enhanced Reliability: High surge current capability and transient protection ensure reliable operation.
  • Reduced Power Loss: Minimizes power dissipation in rectification applications.
  • Wide Range of Applications: Suitable for diverse applications due to its robust features.
  • Environmental Compliance: RoHS compliant and halogen-free for environmental sustainability.
  • Protection Against Voltage Spikes: Protects circuit components from damage caused by inductive voltage spikes.

Additional Details

The MBR40100WT comes in a TO-247 package. It has a maximum repetitive peak reverse voltage of 100V and a maximum average forward rectified current of 40A. The operating temperature range is typically -65°C to +150°C. The forward voltage drop is typically around 0.85V at the rated current. This Schottky Barrier Rectifier is a reliable and efficient solution for various power electronics applications.

You May Also Be Interested in

Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess