EN
  • EN
  • DE

MXS20-50A

Part No MXS20-50A
Manufacturer SMC Diode Solutions
Catalog OEM Parts (M - N)
Description Slide Table, Integrated, 121x76mm, Bore 20mm, Stroke 50mm, Port Rc(PT) 1/8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999626-MXS20-50A
Categories OEM Parts(M-N)
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MXS20-50A CAD Model

Description

The MXS20-50A is a Schottky Barrier Rectifier manufactured by SMC Diode Solutions. This diode is designed for high-efficiency rectification in power supplies, inverters, and other applications where low forward voltage drop and fast switching speeds are critical. The '20' indicates the maximum average forward current (20A), and '50A' typically refers to the peak forward surge current capability. Schottky diodes are known for their low forward voltage drop compared to standard silicon diodes, which translates to reduced power loss and improved efficiency.

Applications

  • Switching Power Supplies: Used as a rectifier in switching power supplies to convert AC voltage to DC voltage efficiently.
  • DC-DC Converters: Improves efficiency in DC-DC converters by minimizing forward voltage drop.
  • Freewheeling Diodes: Used as freewheeling diodes in inductive circuits to prevent voltage spikes.
  • Reverse Polarity Protection: Protects circuits from damage due to reverse polarity connections.
  • Solar Power Systems: Utilized in solar power systems for blocking reverse current flow and improving efficiency.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Fast Switching Speed: Allows for high-frequency operation in switching power supplies.
  • High Junction Temperature Capability: Operates reliably at high temperatures.
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction.

Benefits

  • Improved Efficiency: Reduces power loss and improves overall system efficiency.
  • Reliable Operation: Withstands high surge currents and operates reliably at high temperatures.
  • High-Frequency Performance: Suitable for high-frequency switching power supplies and converters.
  • Compact Design: Small package size allows for high-density PCB designs.
  • Reduced Heat Dissipation: Low forward voltage drop reduces heat generation.

Additional Details

The MXS20-50A typically has a forward voltage drop of around 0.6-0.8V at the rated current. The maximum repetitive reverse voltage (VRRM) is typically in the range of 45V to 100V, depending on the specific model. It is commonly available in a TO-220 or similar package for efficient heat dissipation. Consult the datasheet for specific voltage, current, and temperature specifications. Thermal resistance is an important parameter for calculating heat sink requirements. Reverse recovery time is not a significant parameter for Schottky diodes, as they do not exhibit significant reverse recovery effects.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess